Sealeze Dock Leveler Seal B290CLA10BL

Description
Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is ideal for small gaps, to our size G brush for sealing the largest openings. Kits are available for most popular models of leveler. Where it is necessary to weld the holder to the dock leveler, kits are available with a steel holder (T-shaped or L-shaped) for mounting brush or PVC flap seal. A 1" diameter neoprene "rope" or a 2"x3" foam block are available for sealing the rear leveler hinge.
Description
Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is ideal for small gaps, to our size G brush for sealing the largest openings. Kits are available for most popular models of leveler. Where it is necessary to weld the holder to the dock leveler, kits are available with a steel holder (T-shaped or L-shaped) for mounting brush or PVC flap seal. A 1" diameter neoprene "rope" or a 2"x3" foam block are available for sealing the rear leveler hinge.

Suppliers

Company
Product
Description
Supplier Links
Dock Leveler Seal - B290CLA10BL - Sealeze
Richmond, VA, USA
Dock Leveler Seal
B290CLA10BL
Dock Leveler Seal B290CLA10BL
Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is ideal for small gaps, to our size G brush for sealing the largest openings. Kits are available for most popular models of leveler. Where it is necessary to weld the holder to the dock leveler, kits are available with a steel holder (T-shaped or L-shaped) for mounting brush or PVC flap seal. A 1" diameter neoprene "rope" or a 2"x3" foam block are available for sealing the rear leveler hinge.

Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is ideal for small gaps, to our size G brush for sealing the largest openings. Kits are available for most popular models of leveler. Where it is necessary to weld the holder to the dock leveler, kits are available with a steel holder (T-shaped or L-shaped) for mounting brush or PVC flap seal. A 1" diameter neoprene "rope" or a 2"x3" foam block are available for sealing the rear leveler hinge.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number B290CLA10BL
Product Name Dock Leveler Seal
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Regular Fiberglass Wheel - AE0067 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details
ProSeal Brush - D445CLA30PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 84 to 144 inch (2134 to 3658 mm)
View Details
Twisted Brushes - Condenser Tube Brushes - 09116 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 7.5 inch (190 mm)
View Details