Takachi Electronics Enclosure Co., Ltd. IP67 Sloped Plastic Enclosure WSC Series

Description
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13° and 18° are available to select for various operating environments. Streamlined shape enables the unit to be gripped better when used as a handheld instrument. IP67 protection class allows the unit to be used outdoors or under environments with water splashes, such as medical, research applications or as a measuring equipment. 6 different sizes in off-white and black colors are available. Protection class : IP67 Operating temperature : -10℃ ~ +60℃ Recommended torque : 0.2 ~ 0.3N・m
Request a Quote
Description
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13° and 18° are available to select for various operating environments. Streamlined shape enables the unit to be gripped better when used as a handheld instrument. IP67 protection class allows the unit to be used outdoors or under environments with water splashes, such as medical, research applications or as a measuring equipment. 6 different sizes in off-white and black colors are available. Protection class : IP67 Operating temperature : -10℃ ~ +60℃ Recommended torque : 0.2 ~ 0.3N・m
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WSC series is an IP67-rated sloped plastic enclosure designed for desktop or handheld operation, offering 13° and 18° inclinations for ergonomic use. It features a flame-resistant ABS housing, silicone gasket, and stainless steel screws, with an operating temperature range of -10°C to +60°C and a recommended torque of 0.2 N m. The enclosure supports optional cable glands and PCB mounting accessories, and is available in off-white and black finishes across multiple dimensions.

Datasheet Summary
Powered by GS/AI

The WSC series is an IP67-rated sloped plastic enclosure designed for desktop or handheld operation, offering 13° and 18° inclinations for ergonomic use. It features a flame-resistant ABS housing, silicone gasket, and stainless steel screws, with an operating temperature range of -10°C to +60°C and a recommended torque of 0.2 N m. The enclosure supports optional cable glands and PCB mounting accessories, and is available in off-white and black finishes across multiple dimensions.

Suppliers

Company
Product
Description
Supplier Links
IP67 Sloped Plastic Enclosure - WSC Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP67 Sloped Plastic Enclosure
WSC Series
IP67 Sloped Plastic Enclosure WSC Series
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13° and 18° are available to select for various operating environments. Streamlined shape enables the unit to be gripped better when used as a handheld instrument. IP67 protection class allows the unit to be used outdoors or under environments with water splashes, such as medical, research applications or as a measuring equipment. 6 different sizes in off-white and black colors are available. Protection class : IP67 Operating temperature : -10℃ ~ +60℃ Recommended torque : 0.2 ~ 0.3N・m

Stylish design sloped front plastic enclosure.
Suitable as a desktop controller or measuring instrument with its ergonomic design.
Best suited for desktop operation with its sloped surface.
2 different inclined angles, 13° and 18° are available to select for various operating environments.
Streamlined shape enables the unit to be gripped better when used as a handheld instrument.
IP67 protection class allows the unit to be used outdoors or under environments with water splashes, such as medical, research applications or as a measuring equipment.
6 different sizes in off-white and black colors are available.
Protection class : IP67
Operating temperature : -10℃ ~ +60℃
Recommended torque : 0.2 ~ 0.3N・m

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Control Panels
Product Number WSC Series
Product Name IP67 Sloped Plastic Enclosure
Secondary Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Polycarbonate Box With Key Lock - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
IP65 Stainless Steel Box - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
IP67 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Features Outdoor Rated
Length 4.09 to 13.46 inch (104 to 342 mm)
Width 2.85 to 8.42 inch (72.4 to 214 mm)
View Details
Sloped Enclosure - CF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.37 to 11.06 inch (111 to 281 mm)
Width 2.76 to 17.72 inch (70 to 450 mm)
View Details