Takachi Electronics Enclosure Co., Ltd. Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi WP9-13-4C

Description
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4636 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi
45Y4636
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi 45Y4636
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45Y4636
Product Name Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0010 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 1.93 inch (49 mm)
View Details
TK Series Enclosures - 137-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers