Takachi Electronics Enclosure Co., Ltd. Enclosure, Handheld, Abs, Black; Enclosure Type Takachi PS-100B

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:18mm; External Width - Metric:58mm; External Depth - Metric:100mm; IP Rating:IP40; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:18mm; External Width - Metric:58mm; External Depth - Metric:100mm; IP Rating:IP40; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2176 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi
38AC2176
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi 38AC2176
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:18mm; External Width - Metric:58mm; External Depth - Metric:100mm; IP Rating:IP40; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:18mm; External Width - Metric:58mm; External Depth - Metric:100mm; IP Rating:IP40; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2176
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Takachi
Length 0.7087 inch (18 mm)
Width 2.28 inch (58 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details