Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi PFF18-4-12W

Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:175mm; External Depth - Metric:120.4mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:175mm; External Depth - Metric:120.4mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a network box made from flame-resistant ABS plastic, designed for surface or wall mounting. It features flanged sides and removable end panels, making it suitable for various communication equipment, including Wi-Fi routers and measuring devices. The product has an IP40 rating, indicating protection against solid objects larger than 1mm. It operates within a temperature range of -10°C to +60°C and is available in an off-white color. The enclosure includes built-in bosses for PCB mounting and comes with a top cover, flanged base, two panels, and four self-tapping screws. This product is part of a series that offers multiple sizes to accommodate different project requirements.

Datasheet Summary
Powered by GS/AI

The enclosure is a network box made from flame-resistant ABS plastic, designed for surface or wall mounting. It features flanged sides and removable end panels, making it suitable for various communication equipment, including Wi-Fi routers and measuring devices. The product has an IP40 rating, indicating protection against solid objects larger than 1mm. It operates within a temperature range of -10°C to +60°C and is available in an off-white color. The enclosure includes built-in bosses for PCB mounting and comes with a top cover, flanged base, two panels, and four self-tapping screws. This product is part of a series that offers multiple sizes to accommodate different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2114 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
38AC2114
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi 38AC2114
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:175mm; External Depth - Metric:120.4mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:175mm; External Depth - Metric:120.4mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2114
Product Name Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-504-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details