Compact snap-in plastic enclosures for general-purpose electronic projects, available in 17 sizes with dimensions ranging from 10×10×15 mm to 70×40×125 mm. The series includes three material variants: standard ABS (UL94HB), flame-resistant ABS (UL94V-0), and heat-resistant ABS with a 100°C heat distortion temperature. All variants feature an IP40 protection rating and operate between -10°C and +60°C, with the SW-T variant extending to +100°C. The cases have a snap-on cover requiring no screws, and include optional accessory holes for mounting. No screw holes or through-holes are provided in the base or cover.
Low cost, general purpose small plastic project box.
No screws required; simple snap-in cover.
Enable to be used as potting box.
Exclusive PCB(TNF series) is available.
17 sizes, 3 different material types (standard, flame-resistant, and heat-resistant) are available.
Protection class: IP40
Operating temperature :
SW・SW-N series -10℃ ~ +60℃
SW-T series -10℃ ~ +100℃
Color code: Black (Similar to Munsell N1) / Light gray (Similar to Munsell 5Y8/0.5) / Gray (Similar to Munsell 5GY7/0.5)
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Electronic and Instrument Enclosures |
| Product Number | SW Series |
| Product Name | SNAP-FIT PLASTIC PROJECT BOX |
| Length | 0.5906 to 5.12 inch (15 to 130 mm) |
| Width | 0.3937 to 2.76 inch (10 to 70 mm) |
| Depth | 0.3937 to 1.57 inch (10 to 40 mm) |