Takachi Electronics Enclosure Co., Ltd. Stainless Steel Box Screw Type SSB Series

Description
IP65 enclosure with screw fixing front door. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish Protection class : IP65 Operating temperature : -40℃ ~ +90℃
Request a Quote Datasheet
Description
IP65 enclosure with screw fixing front door. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish Protection class : IP65 Operating temperature : -40℃ ~ +90℃
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Box Screw Type - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Stainless Steel Box Screw Type
SSB Series
Stainless Steel Box Screw Type SSB Series
IP65 enclosure with screw fixing front door. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish Protection class : IP65 Operating temperature : -40℃ ~ +90℃

IP65 enclosure with screw fixing front door.
Made of SUS304 stainless steel for superior weather and corrosion resistance.
Conductive box for EMC shielding.
9 different sizes are available.
Surface finish : Polished finish
Protection class : IP65
Operating temperature : -40℃ ~ +90℃

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number SSB Series
Product Name Stainless Steel Box Screw Type
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Depth 2.36 to 5.91 inch (60 to 150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Plastic Box Small Type - BCAS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 1.77 to 7.48 inch (45 to 190 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2131 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 3.35 inch (85 mm)
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4645 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
IP68 PLASTIC ENCLOSURE with ECONOMICAL VENTILATION PLUG - WGVC series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.17 to 5.91 inch (55 to 150 mm)
View Details