Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi PF24-4-17D

Description
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:42.5mm; External Width - Metric:240mm; External Depth - Metric:165mm; IP Rating:IP40; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:42.5mm; External Width - Metric:240mm; External Depth - Metric:165mm; IP Rating:IP40; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2137 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi
38AC2137
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi 38AC2137
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:42.5mm; External Width - Metric:240mm; External Depth - Metric:165mm; IP Rating:IP40; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:42.5mm; External Width - Metric:240mm; External Depth - Metric:165mm; IP Rating:IP40; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2137
Product Name Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Command Enclosures - aluDISPLAY - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 7.08 to 11.81 inch (180 to 300 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details