OKW Enclosures, Inc. METTEC 19" RACK CASES 3.464 X 14.468 M5920035-AL

Description
Gray, Aluminum Body, M59 Series Mettec 19 in. Rack Cases Very robust construction Internal guide rails for PCB’s and chassis plates Features Very Modern Design in Aluminum Unique ‘Comfort Handles’ at the Front Stylish Front Bezel with 19" Mounting Flanges Removable Aluminum Front Panel Included Bezel, Light Gray/Case Body, Alocrom 1200 Internal Guides for PCBs and Chassis Applications Networking Test and Measurement Professional Audio Equipment Machine Control
Description
Gray, Aluminum Body, M59 Series Mettec 19 in. Rack Cases Very robust construction Internal guide rails for PCB’s and chassis plates Features Very Modern Design in Aluminum Unique ‘Comfort Handles’ at the Front Stylish Front Bezel with 19" Mounting Flanges Removable Aluminum Front Panel Included Bezel, Light Gray/Case Body, Alocrom 1200 Internal Guides for PCBs and Chassis Applications Networking Test and Measurement Professional Audio Equipment Machine Control

Suppliers

Company
Product
Description
Supplier Links
METTEC 19
Fort Worth, TX, USA
METTEC 19" RACK CASES 3.464 X 14.468
70016879
METTEC 19" RACK CASES 3.464 X 14.468 70016879
Gray, Aluminum Body, M59 Series Mettec 19 in. Rack Cases Very robust construction Internal guide rails for PCB’s and chassis plates Features Very Modern Design in Aluminum Unique ‘Comfort Handles’ at the Front Stylish Front Bezel with 19" Mounting Flanges Removable Aluminum Front Panel Included Bezel, Light Gray/Case Body, Alocrom 1200 Internal Guides for PCBs and Chassis Applications Networking Test and Measurement Professional Audio Equipment Machine Control

Gray, Aluminum Body, M59 Series Mettec 19 in. Rack Cases

  • Very robust construction
  • Internal guide rails for PCB’s and chassis plates
    Features
  • Very Modern Design in Aluminum
  • Unique ‘Comfort Handles’ at the Front
  • Stylish Front Bezel with 19" Mounting Flanges
  • Removable Aluminum Front Panel Included
  • Bezel, Light Gray/Case Body, Alocrom 1200
  • Internal Guides for PCBs and Chassis
    Applications
  • Networking
  • Test and Measurement
  • Professional Audio Equipment
  • Machine Control
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016879
Product Name METTEC 19" RACK CASES 3.464 X 14.468
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBSBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers