Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi MXA3-11-11SSP

Description
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:110mm; External Depth - Metric:112mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:110mm; External Depth - Metric:112mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0013 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi
30AH0013
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi 30AH0013
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:110mm; External Depth - Metric:112mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:110mm; External Depth - Metric:112mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30AH0013
Product Name Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 74AC1450 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 4.29 inch (109 mm)
View Details