Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi MXA2-7-11BBP

Description
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.99mm; External Width - Metric:70mm; External Depth - Metric:114mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.99mm; External Width - Metric:70mm; External Depth - Metric:114mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9848 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi
83X9848
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi 83X9848
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.99mm; External Width - Metric:70mm; External Depth - Metric:114mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.99mm; External Width - Metric:70mm; External Depth - Metric:114mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X9848
Product Name Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi
Length 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details