Takachi Electronics Enclosure Co., Ltd. Mobile Enclosure MX Series

Description
Mobile enclosure with easy to hold rounded design. Frame is made from extruded aluminum material, while the panel is ABS plastic. Grooves are built into the internal enclosure, allowing for easy sliding/insertion of PCBs. 12 different color combinations and 24 different sizes available to choose from. Custom length is available. ↓See MXC series page for the custom length (depth) order from 35~500mm in 1mm intervals.
Request a Quote
Description
Mobile enclosure with easy to hold rounded design. Frame is made from extruded aluminum material, while the panel is ABS plastic. Grooves are built into the internal enclosure, allowing for easy sliding/insertion of PCBs. 12 different color combinations and 24 different sizes available to choose from. Custom length is available. ↓See MXC series page for the custom length (depth) order from 35~500mm in 1mm intervals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MX series consists of aluminum mobile enclosures with a rounded design for comfortable handling and a stylish appearance, suitable for applications such as audio devices, amplifiers, and communication systems. The enclosure frames are made of aluminum, with end panels available in plastic, aluminum, flanged, or silicone-band variants. Dimensions are selectable from multiple width-height codes, with custom depths ranging from 35 to 500 mm in 0.1 mm increments. Available color options include black, gray, navy, lime, orange, red, and silver finishes. Screw types include plus and hex.

Datasheet Summary
Powered by GS/AI

The MX series consists of aluminum mobile enclosures with a rounded design for comfortable handling and a stylish appearance, suitable for applications such as audio devices, amplifiers, and communication systems. The enclosure frames are made of aluminum, with end panels available in plastic, aluminum, flanged, or silicone-band variants. Dimensions are selectable from multiple width-height codes, with custom depths ranging from 35 to 500 mm in 0.1 mm increments. Available color options include black, gray, navy, lime, orange, red, and silver finishes. Screw types include plus and hex.

Suppliers

Company
Product
Description
Supplier Links
Mobile Enclosure - MX Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Mobile Enclosure
MX Series
Mobile Enclosure MX Series
Mobile enclosure with easy to hold rounded design. Frame is made from extruded aluminum material, while the panel is ABS plastic. Grooves are built into the internal enclosure, allowing for easy sliding/insertion of PCBs. 12 different color combinations and 24 different sizes available to choose from. Custom length is available. ↓See MXC series page for the custom length (depth) order from 35~500mm in 1mm intervals.

Mobile enclosure with easy to hold rounded design.
Frame is made from extruded aluminum material, while the panel is ABS plastic.
Grooves are built into the internal enclosure, allowing for easy sliding/insertion of PCBs.
12 different color combinations and 24 different sizes available to choose from.
Custom length is available.
↓See MXC series page for the custom length (depth) order from 35~500mm in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number MX Series
Product Name Mobile Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 to 8.27 inch (50 to 210 mm)
Width 1.61 to 5.12 inch (41 to 130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Flanged Aluminum Case - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 13.58 inch (58 to 345 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0136 - Newark, An Avnet Company
Specs
Length 1.97 inch (50.1 mm)
Width 2.56 inch (65 mm)
Depth 5.12 inch (130 mm)
View Details
Terminal Block Junction Box - TMC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 0.9449 inch (24 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0129 - Newark, An Avnet Company
Specs
Length 1.08 inch (27.51 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details