Takachi Electronics Enclosure Co., Ltd. Handheld Plastic Case LC Series

Description
The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery compartment type. Positive (+) / negative (-) pole mark are incused within each battery compartment. Recommended to be used as measuring instruments, testing devices, wireless communication gadgets, medical equipment, and more. Protection class : IP40 Operating temperature : -10℃ ~ +60℃
Request a Quote Datasheet
Description
The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery compartment type. Positive (+) / negative (-) pole mark are incused within each battery compartment. Recommended to be used as measuring instruments, testing devices, wireless communication gadgets, medical equipment, and more. Protection class : IP40 Operating temperature : -10℃ ~ +60℃
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Plastic Case - LC Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Handheld Plastic Case
LC Series
Handheld Plastic Case LC Series
The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery compartment type. Positive (+) / negative (-) pole mark are incused within each battery compartment. Recommended to be used as measuring instruments, testing devices, wireless communication gadgets, medical equipment, and more. Protection class : IP40 Operating temperature : -10℃ ~ +60℃

The most popular handheld plastic enclosure in Japan.
Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material.
Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery compartment type.
Positive (+) / negative (-) pole mark are incused within each battery compartment.
Recommended to be used as measuring instruments, testing devices, wireless communication gadgets, medical equipment, and more.
Protection class : IP40
Operating temperature : -10℃ ~ +60℃

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Electronic and Instrument Enclosures
Product Number LC Series
Product Name Handheld Plastic Case
Length 4.53 to 6.5 inch (115 to 165 mm)
Width 2.72 to 3.78 inch (69 to 96 mm)
Depth 0.7677 to 1.38 inch (19.5 to 35 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Skeleton Acrylic Case - SKL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.85 to 4.02 inch (47 to 102 mm)
Width 5.55 to 9.41 inch (141 to 239 mm)
Depth 5.55 to 9.41 inch (141 to 239 mm)
View Details
DIN RAIL MOUNT Raspberry Pi 5 HEATSINK CASE - RPHD-5 Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.18 inch (30 mm)
Width 2.48 inch (63 mm)
Depth 3.78 inch (96 mm)
View Details
Aluminum Enclosure With Corner Guard - EXP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.34 to 4.69 inch (34 to 119 mm)
Width 2.72 to 9.61 inch (69 to 244 mm)
Depth 2.36 to 13.78 inch (60 to 350 mm)
View Details