Takachi Electronics Enclosure Co., Ltd. Enclosure, Handheld, Abs, Black; Enclosure Type Takachi PS-50B

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:14mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP40; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:14mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP40; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2177 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi
38AC2177
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi 38AC2177
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:14mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP40; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:14mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP40; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2177
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Takachi
Length 0.5512 inch (14 mm)
Width 1.97 inch (50 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details