Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi MXA2-6-10SSP

Description
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:18mm; External Width - Metric:57mm; External Depth - Metric:96mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:18mm; External Width - Metric:57mm; External Depth - Metric:96mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 80Y4861 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi
80Y4861
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi 80Y4861
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:18mm; External Width - Metric:57mm; External Depth - Metric:96mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:18mm; External Width - Metric:57mm; External Depth - Metric:96mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 80Y4861
Product Name Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi
Length 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 155-008 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details