Takachi Electronics Enclosure Co., Ltd. Portable Plastic Case With Silicone Cover CSS Series

Description
Small plastic case with silicone cover. Strong against drop impact while providing a secure grip. Suitable for remote controller, wireless key fob, small tester/device and more. Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity CR2032 : 225mAh CR2450 : 620mAh CR2477 : 1000mAh Protection class: IP40 Operating temperature: -10℃ ~ +60℃ Available in 4 sizes with 16 models and selectable in 10 different color combinations. 2 types of silicone cover available which have with (Open) and without (Closed) rectangular cutout on the front side.
Request a Quote Datasheet
Description
Small plastic case with silicone cover. Strong against drop impact while providing a secure grip. Suitable for remote controller, wireless key fob, small tester/device and more. Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity CR2032 : 225mAh CR2450 : 620mAh CR2477 : 1000mAh Protection class: IP40 Operating temperature: -10℃ ~ +60℃ Available in 4 sizes with 16 models and selectable in 10 different color combinations. 2 types of silicone cover available which have with (Open) and without (Closed) rectangular cutout on the front side.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Plastic Case With Silicone Cover - CSS Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Portable Plastic Case With Silicone Cover
CSS Series
Portable Plastic Case With Silicone Cover CSS Series
Small plastic case with silicone cover. Strong against drop impact while providing a secure grip. Suitable for remote controller, wireless key fob, small tester/device and more. Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity CR2032 : 225mAh CR2450 : 620mAh CR2477 : 1000mAh Protection class: IP40 Operating temperature: -10℃ ~ +60℃ Available in 4 sizes with 16 models and selectable in 10 different color combinations. 2 types of silicone cover available which have with (Open) and without (Closed) rectangular cutout on the front side.

Small plastic case with silicone cover.
Strong against drop impact while providing a secure grip.
Suitable for remote controller, wireless key fob, small tester/device and more.
Select proper models by enclosure dimensions and capacity of the batteries.
Typical Capacity
CR2032 : 225mAh
CR2450 : 620mAh
CR2477 : 1000mAh
Protection class: IP40
Operating temperature: -10℃ ~ +60℃
Available in 4 sizes with 16 models and selectable in 10 different color combinations.
2 types of silicone cover available which have with (Open) and without (Closed) rectangular cutout on the front side.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Electronic and Instrument Enclosures
Product Number CSS Series
Product Name Portable Plastic Case With Silicone Cover
Length 3.09 to 4.69 inch (78.6 to 119 mm)
Width 1.52 to 2.64 inch (38.6 to 67.1 mm)
Depth 0.6102 to 0.6299 inch (15.5 to 16 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Portable Plastic Case - CS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.95 to 4.53 inch (75 to 115 mm)
Width 1.38 to 2.48 inch (35 to 63 mm)
Depth 0.4724 inch (12 mm)
View Details
Extruded Aluminum Case - UC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 16.93 inch (60 to 430 mm)
Width 2.36 to 13.39 inch (60 to 340 mm)
Depth 1.18 to 8.27 inch (30 to 210 mm)
View Details
Raspberry Pi 4B Acrylic Case - RPA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.34 to 2.44 inch (34 to 62 mm)
Width 3.74 inch (95 mm)
Depth 4.92 inch (125 mm)
View Details
Wall Mount Iot Small Plastic Enclosure - SIM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 0.8661 to 1.26 inch (22 to 32 mm)
Depth 2.76 to 3.54 inch (70 to 90 mm)
Shape Rectangular
View Details