Flat aluminum enclosure series with brushed and anodized aluminum cover and painted aluminum base, available in 16 sizes ranging from 50×30×45 mm to 400×55×250 mm, with dimensions and weights specified for each model. Includes four rubber feet and M2.6 or M3 nickel-plated truss head screws with washers, depending on model. Designed for easy assembly and mounting, with protective film on cover and base surfaces. Operating temperature range not specified for this series.
Flat, low profile aluminum case.
Simple, low-cost sheet metal enclosure.
Cover is silver hairline brushed & anodized finish.
Suitable to be used for control box, HUB box, audio devices, electronics hobby or other various applications.
16 different sizes are available.
*Product no. have been updated to indicate enclosure size in May 2025.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | YM Series |
| Product Name | Flat Aluminum Case |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 1.18 to 5.91 inch (30 to 150 mm) |
| Width | 0.9843 to 3.94 inch (25 to 100 mm) |