TPI Corporation Humidifiers EVAP163

Description
DURABLE POLYETHYLENE MATERIAL 37.5 INCH 59 INCH 8 HR CAPACITY EVAPORATIVE STYLE 42 GALLON TANK CAPACITY 900 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 23 INCH MOTOR RATING 1/2 HP CURRENT RATING 4.6 AMPERE EVAPORATIVE COOLING 15 TO 25 DEG F WIND CHILL COOLING 6 TO 8 DEG F AIR FLOW RATE 3900/3500/2500 CFM
Datasheet
Description
DURABLE POLYETHYLENE MATERIAL 37.5 INCH 59 INCH 8 HR CAPACITY EVAPORATIVE STYLE 42 GALLON TANK CAPACITY 900 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 23 INCH MOTOR RATING 1/2 HP CURRENT RATING 4.6 AMPERE EVAPORATIVE COOLING 15 TO 25 DEG F WIND CHILL COOLING 6 TO 8 DEG F AIR FLOW RATE 3900/3500/2500 CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidifiers - EVAP163 - TPI Corporation
Gray, TN, USA
Humidifiers
EVAP163
Humidifiers EVAP163
DURABLE POLYETHYLENE MATERIAL 37.5 INCH 59 INCH 8 HR CAPACITY EVAPORATIVE STYLE 42 GALLON TANK CAPACITY 900 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 23 INCH MOTOR RATING 1/2 HP CURRENT RATING 4.6 AMPERE EVAPORATIVE COOLING 15 TO 25 DEG F WIND CHILL COOLING 6 TO 8 DEG F AIR FLOW RATE 3900/3500/2500 CFM
  • DURABLE POLYETHYLENE MATERIAL
  • 37.5 INCH
  • 59 INCH
  • 8 HR CAPACITY
  • EVAPORATIVE STYLE
  • 42 GALLON TANK CAPACITY
  • 900 SQ FT
  • APPLICABLE STANDARD ETL (CANADA AND US)
  • LENGTH 23 INCH
  • MOTOR RATING 1/2 HP
  • CURRENT RATING 4.6 AMPERE
  • EVAPORATIVE COOLING 15 TO 25 DEG F
  • WIND CHILL COOLING 6 TO 8 DEG F
  • AIR FLOW RATE 3900/3500/2500 CFM
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Humidifiers (industrial)
Product Number EVAP163
Product Name Humidifiers
Capacity 42 Pounds / Hour
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Humidifiers - EVAP363 - TPI Corporation
TPI Corporation
Specs
Capacity 32 Pounds / Hour
General Technology Evaporative
View Details
Electric Steam Humidification Generator - HU - Sussman Electric Boilers
Specs
Placement Free Standing
Capacity 36 to 542 Pounds / Hour
Steam Pressure 0.0 to 12 psi (0.0 to 8.45 m H2O)
View Details
DAH Series STULZ Duct and Air Handler Humidifier -  - Stulz Air Technology Systems, Inc.
Stulz Air Technology Systems, Inc.
Specs
Placement In Duct; Duct Mount
Power Demand 125 to 960 watts
Capacity 5.3 to 39.6 Pounds / Hour
View Details