TPI Corporation Humidifiers EVAP482

Description
DURABLE POLYETHYLENE MATERIAL 74 INCH 86 INCH EVAPORATIVE STYLE 40 GALLON TANK CAPACITY 4000 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 36 INCH MOTOR RATING 1 HP CURRENT RATING 13.7 AMPERE VOLTAGE RATING 120 V EVAPORATIVE COOLING 15 TO 25 DEG F WIND CHILL COOLING 6 TO 8 DEG F AIR FLOW RATE 22000/11000 CFM
Datasheet
Description
DURABLE POLYETHYLENE MATERIAL 74 INCH 86 INCH EVAPORATIVE STYLE 40 GALLON TANK CAPACITY 4000 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 36 INCH MOTOR RATING 1 HP CURRENT RATING 13.7 AMPERE VOLTAGE RATING 120 V EVAPORATIVE COOLING 15 TO 25 DEG F WIND CHILL COOLING 6 TO 8 DEG F AIR FLOW RATE 22000/11000 CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidifiers - EVAP482 - TPI Corporation
Gray, TN, USA
Humidifiers
EVAP482
Humidifiers EVAP482
DURABLE POLYETHYLENE MATERIAL 74 INCH 86 INCH EVAPORATIVE STYLE 40 GALLON TANK CAPACITY 4000 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 36 INCH MOTOR RATING 1 HP CURRENT RATING 13.7 AMPERE VOLTAGE RATING 120 V EVAPORATIVE COOLING 15 TO 25 DEG F WIND CHILL COOLING 6 TO 8 DEG F AIR FLOW RATE 22000/11000 CFM
  • DURABLE POLYETHYLENE MATERIAL
  • 74 INCH
  • 86 INCH
  • EVAPORATIVE STYLE
  • 40 GALLON TANK CAPACITY
  • 4000 SQ FT
  • APPLICABLE STANDARD ETL (CANADA AND US)
  • LENGTH 36 INCH
  • MOTOR RATING 1 HP
  • CURRENT RATING 13.7 AMPERE
  • VOLTAGE RATING 120 V
  • EVAPORATIVE COOLING 15 TO 25 DEG F
  • WIND CHILL COOLING 6 TO 8 DEG F
  • AIR FLOW RATE 22000/11000 CFM
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Humidifiers (industrial)
Product Number EVAP482
Product Name Humidifiers
Capacity 40 Pounds / Hour
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Humidifiers - EVAP163 - TPI Corporation
TPI Corporation
Specs
Capacity 42 Pounds / Hour
General Technology Evaporative
View Details
Electric Steam Humidification Generator - HU - Sussman Electric Boilers
Specs
Placement Free Standing
Capacity 36 to 542 Pounds / Hour
Steam Pressure 0.0 to 12 psi (0.0 to 8.45 m H2O)
View Details
DAH Series STULZ Duct and Air Handler Humidifier -  - Stulz Air Technology Systems, Inc.
Stulz Air Technology Systems, Inc.
Specs
Placement In Duct; Duct Mount
Power Demand 125 to 960 watts
Capacity 5.3 to 39.6 Pounds / Hour
View Details