TPI Corporation Work Light 55VCX701B

Description
MACHINE TOOL LAMP TYPE 22 GAUGE STEEL MATERIAL CHARCOAL GRAY POWDER COATED FINISH 29 INCH OVERALL REACH 8 FT 18/3 SJTO CABLE TYPE ETL (CANADA AND US) APPROVAL HORIZONTAL/VERTICAL MOUNTING YES LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE PATENTED DISC AND COLLAR SWIVEL JOINTS WITH ADJUSTABLE BAR KNOB DESIGN MAXIMUM INTENSITY 1470 LUMEN PLUG/CONNECTOR TYPE NEMA 5-15 PLUG BULB LIFE 750 HR VCX MODEL
Datasheet
Description
MACHINE TOOL LAMP TYPE 22 GAUGE STEEL MATERIAL CHARCOAL GRAY POWDER COATED FINISH 29 INCH OVERALL REACH 8 FT 18/3 SJTO CABLE TYPE ETL (CANADA AND US) APPROVAL HORIZONTAL/VERTICAL MOUNTING YES LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE PATENTED DISC AND COLLAR SWIVEL JOINTS WITH ADJUSTABLE BAR KNOB DESIGN MAXIMUM INTENSITY 1470 LUMEN PLUG/CONNECTOR TYPE NEMA 5-15 PLUG BULB LIFE 750 HR VCX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Light - 55VCX701B - TPI Corporation
Gray, TN, USA
Work Light
55VCX701B
Work Light 55VCX701B
MACHINE TOOL LAMP TYPE 22 GAUGE STEEL MATERIAL CHARCOAL GRAY POWDER COATED FINISH 29 INCH OVERALL REACH 8 FT 18/3 SJTO CABLE TYPE ETL (CANADA AND US) APPROVAL HORIZONTAL/VERTICAL MOUNTING YES LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE PATENTED DISC AND COLLAR SWIVEL JOINTS WITH ADJUSTABLE BAR KNOB DESIGN MAXIMUM INTENSITY 1470 LUMEN PLUG/CONNECTOR TYPE NEMA 5-15 PLUG BULB LIFE 750 HR VCX MODEL
  • MACHINE TOOL LAMP TYPE
  • 22 GAUGE STEEL MATERIAL
  • CHARCOAL GRAY POWDER COATED FINISH
  • 29 INCH OVERALL REACH
  • 8 FT 18/3 SJTO CABLE TYPE
  • ETL (CANADA AND US) APPROVAL
  • HORIZONTAL/VERTICAL MOUNTING
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • PATENTED DISC AND COLLAR SWIVEL JOINTS WITH ADJUSTABLE BAR KNOB DESIGN
  • MAXIMUM INTENSITY 1470 LUMEN
  • PLUG/CONNECTOR TYPE NEMA 5-15 PLUG
  • BULB LIFE 750 HR
  • VCX MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number 55VCX701B
Product Name Work Light
Work Light Type Machine Tool Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Work Lights - 234930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
View Details
Dock/Loading Light - DKL40VAA - TPI Corporation
Specs
Work Light Type Dock and Loading
Lamp Type Incandescent
Power 300 watts
View Details
Low Voltage Hand Lamp - 04497.60.05 - General Cable
Specs
Work Light Type Handheld
Power 75 watts
Cord Length 50 ft (152 dm)
View Details
Miter Saw L.E.D. Worklight System - DWS7085 - DEWALT Industrial Tool Co.
Specs
Lamp Type LED
View Details