TPI Corporation Work Light 23TLP24VDC

Description
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 18 W LAMP WATTAGE 24 VDC LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 1250 OVERALL LENGTH 23 INCH INCLUDES INTERNAL BALLAST, STAINLESS STEEL MOUNTING HARDWARE
Datasheet
Description
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 18 W LAMP WATTAGE 24 VDC LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 1250 OVERALL LENGTH 23 INCH INCLUDES INTERNAL BALLAST, STAINLESS STEEL MOUNTING HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Light - 23TLP24VDC - TPI Corporation
Gray, TN, USA
Work Light
23TLP24VDC
Work Light 23TLP24VDC
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 18 W LAMP WATTAGE 24 VDC LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 1250 OVERALL LENGTH 23 INCH INCLUDES INTERNAL BALLAST, STAINLESS STEEL MOUNTING HARDWARE
  • MACHINE TOOL LIGHT TYPE
  • POLYCARBONATE MATERIAL
  • 8 FT 18/3 SJTOW CABLE TYPE
  • ETL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 18 W LAMP WATTAGE
  • 24 VDC LAMP VOLTAGE
  • CIRCULAR SHADE
  • MAXIMUM LUMEN 1250
  • OVERALL LENGTH 23 INCH
  • INCLUDES INTERNAL BALLAST, STAINLESS STEEL MOUNTING HARDWARE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number 23TLP24VDC
Product Name Work Light
Work Light Type Machine Tool Light
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lights - 2680663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
View Details
Portable Lamps Series 6148 - Series 6148 - R. STAHL, Inc.
Specs
Work Light Type Free Standing
Lamp Type LED
Features Cordless / Rechargeable
View Details
Work Light - 12RM3 - TPI Corporation
TPI Corporation
Specs
Work Light Type Machine Tool Light
Lamp Type Incandescent
Power 60 watts
View Details
Work Light - TQJDLH-4K-NFL-STN - Juno Lighting Group
Specs
Lamp Type LED
Voltage 12 volts
View Details