General Cable Low Voltage Hand Lamp 04457.60.05

Description
UL APPROVAL 75 W LAMP WATTAGE METAL GUARD MATERIAL NEMA 15-15P PLUG TYPE YES SWITCH INCLUDED 50 FT 16 AWG SJT PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 3 MATERIAL BARE COPPER (CONDUCTOR), PREMIUM GRADE PVC (INSULATION), YELLOW PVC (JACKET)
Datasheet
Description
UL APPROVAL 75 W LAMP WATTAGE METAL GUARD MATERIAL NEMA 15-15P PLUG TYPE YES SWITCH INCLUDED 50 FT 16 AWG SJT PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 3 MATERIAL BARE COPPER (CONDUCTOR), PREMIUM GRADE PVC (INSULATION), YELLOW PVC (JACKET)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Hand Lamp - 04457.60.05 - General Cable
Highland Heights, KY, USA
Low Voltage Hand Lamp
04457.60.05
Low Voltage Hand Lamp 04457.60.05
UL APPROVAL 75 W LAMP WATTAGE METAL GUARD MATERIAL NEMA 15-15P PLUG TYPE YES SWITCH INCLUDED 50 FT 16 AWG SJT PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 3 MATERIAL BARE COPPER (CONDUCTOR), PREMIUM GRADE PVC (INSULATION), YELLOW PVC (JACKET)
  • UL APPROVAL
  • 75 W LAMP WATTAGE
  • METAL GUARD MATERIAL
  • NEMA 15-15P PLUG TYPE
  • YES SWITCH INCLUDED
  • 50 FT 16 AWG SJT PRIMARY CABLE TYPE
  • ROHS COMPLIANT
  • APPLICATION TEMPORARY LIGHTING, GENERAL USE
  • VOLTAGE RATING 125 V
  • NUMBER OF CONDUCTORS 3
  • MATERIAL BARE COPPER (CONDUCTOR), PREMIUM GRADE PVC (INSULATION), YELLOW PVC (JACKET)
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Work Lights
Product Number 04457.60.05
Product Name Low Voltage Hand Lamp
Work Light Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lights - 7777965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; Led
Features Waterproof
Cord Length 5.91 ft (18 dm)
View Details
Inspection Light LED Series 6149/2 - Series 6149/2 - R. STAHL, Inc.
Specs
Work Light Type Handheld
Lamp Type LED
Voltage 12 to 240 volts
View Details
Low Voltage Hand Lamp - 04127.60.01 - General Cable
Specs
Work Light Type Handheld
Power 250 watts
Cord Length 8 ft (24.38 dm)
View Details
Work Light - 66VCX701B - TPI Corporation
Specs
Work Light Type Machine Tool Light
Lamp Type Incandescent
Power 100 watts
View Details