WIDE TEMPERATURE RANGE FOR OPERATION_PARTIAL ROTATION TYPE_TD69 --
TOK America, Inc.Wide temperature range for operation_Partial rotation type_TD69
Description
Features
Made with super engineering plastic (PEI)
Wide temperature range for operation (-5°C to 80°C)
Made with chemical-resistant
Highest torque with ø 20 mm damper (Up to 4 N・m)
TOK America, Inc.
Done
Request a Quote
Email Supplier
Description
Features
Made with super engineering plastic (PEI)
Wide temperature range for operation (-5°C to 80°C)
Made with chemical-resistant
Highest torque with ø 20 mm damper (Up to 4 N・m)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TD69 series consists of partial rotation dampers made from polyetherimide (PEI) for use in applications requiring chemical resistance and operation between -5°C and 80°C. The dampers have a maximum torque of 4.0 N·m, a 110° opening angle, and a product weight of approximately 12 g. The allowable radial load is 29.4 N. Durability is rated at 50,000 cycles for models up to 3.5 N·m and 20,000 cycles for the 4.0 N·m model. Damping direction is either clockwise (CW) or counterclockwise (CCW), depending on the variant. The shaft diameter is 8 mm with a tolerance of +0.06/-0.01 mm, and the housing outer diameter is 16 mm. The dampers are RoHS compliant.
Datasheet Summary Powered by GS/AI
The TD69 series consists of partial rotation dampers made from polyetherimide (PEI) for use in applications requiring chemical resistance and operation between -5°C and 80°C. The dampers have a maximum torque of 4.0 N·m, a 110° opening angle, and a product weight of approximately 12 g. The allowable radial load is 29.4 N. Durability is rated at 50,000 cycles for models up to 3.5 N·m and 20,000 cycles for the 4.0 N·m model. Damping direction is either clockwise (CW) or counterclockwise (CCW), depending on the variant. The shaft diameter is 8 mm with a tolerance of +0.06/-0.01 mm, and the housing outer diameter is 16 mm. The dampers are RoHS compliant.
Features
Made with super engineering plastic (PEI)
Wide temperature range for operation (-5°C to 80°C)
Made with chemical-resistant
Highest torque with ø 20 mm damper (Up to 4 N・m)
Features
Made with super engineering plastic (PEI)
Wide temperature range for operation (-5°C to 80°C)
Made with chemical-resistant
Highest torque with Ø 20 mm damper (Up to 4 N・m)
Supplier's Site
Datasheet
Technical Specifications
TOK America, Inc.
Product Category
Rotary Dampers
Product Number
Wide temperature range for operation_Partial rotation type_TD69