TOK America, Inc.Bidirectional rotary damper_Continuous rotation type_TD130
Description
Features
Outer mounting diameter of ø 10 mm (Ultra-small diameter and thin type)
Bidirectional rotary damper
The mounting flange corresponds to the bottom face
Only the housing shape is different from that of the TD136
TOK America, Inc.
Done
Request a Quote
Email Supplier
Description
Features
Outer mounting diameter of ø 10 mm (Ultra-small diameter and thin type)
Bidirectional rotary damper
The mounting flange corresponds to the bottom face
Only the housing shape is different from that of the TD136
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TD130 is a bidirectional rotary damper with an outer mounting diameter of Ø10 mm, designed for continuous 360° rotation. It features a mounting flange aligned with the bottom face and a plastic housing made of PC, with gears constructed from POM. The damper has a torque of 4.0 ± 1.0 mN·m at 20 min⁻¹ rotational speed and is rated for 50,000 cycles under a test speed of 10 cycles per minute. The product is RoHS compliant and uses a standard spur gear with module 0.6, 10 teeth, and a pressure angle of 20°. The allowable radial load is 2.0 N. The part weight is approximately 0.4 g.
Datasheet Summary Powered by GS/AI
The TD130 is a bidirectional rotary damper with an outer mounting diameter of Ø10 mm, designed for continuous 360° rotation. It features a mounting flange aligned with the bottom face and a plastic housing made of PC, with gears constructed from POM. The damper has a torque of 4.0 ± 1.0 mN·m at 20 min⁻¹ rotational speed and is rated for 50,000 cycles under a test speed of 10 cycles per minute. The product is RoHS compliant and uses a standard spur gear with module 0.6, 10 teeth, and a pressure angle of 20°. The allowable radial load is 2.0 N. The part weight is approximately 0.4 g.
Features
Outer mounting diameter of ø 10 mm (Ultra-small diameter and thin type)
Bidirectional rotary damper
The mounting flange corresponds to the bottom face
Only the housing shape is different from that of the TD136
Features
Outer mounting diameter of Ø 10 mm (Ultra-small diameter and thin type)
Bidirectional rotary damper
The mounting flange corresponds to the bottom face
Only the housing shape is different from that of the TD136