TOK America, Inc.Larger opening angle (290 degrees)_Partial rotation type_TD154
Description
Features
Made with chemical-resistant PBT plastic is used
Larger opening angle (290 degrees)
The most popular damper design
0.5 N・m can be made as prototype
TOK America, Inc.
Done
Request a Quote
Email Supplier
Description
Features
Made with chemical-resistant PBT plastic is used
Larger opening angle (290 degrees)
The most popular damper design
0.5 N・m can be made as prototype
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TD154 is a partial rotation damper with a 290° opening angle, designed for controlled motion applications. It is constructed from chemical-resistant PBT plastic with a light purple PBT shaft, weighs approximately 10 g, and has a preset torque of 0.4 N·m (3.54 lbf·in). The closing time is specified between 3 and 12 seconds, with a durability rating of 50,000 cycles and a maximum allowable radial load of 29.4 N. Damping occurs in the clockwise direction, and the shaft is shipped in the closed position (0°). The part is RoHS compliant. Mounting dimensions include a shaft diameter of 8 +0.01/-0.2 mm and a housing diameter of 12 +0.01/-0.2 mm.
Datasheet Summary Powered by GS/AI
The TD154 is a partial rotation damper with a 290° opening angle, designed for controlled motion applications. It is constructed from chemical-resistant PBT plastic with a light purple PBT shaft, weighs approximately 10 g, and has a preset torque of 0.4 N·m (3.54 lbf·in). The closing time is specified between 3 and 12 seconds, with a durability rating of 50,000 cycles and a maximum allowable radial load of 29.4 N. Damping occurs in the clockwise direction, and the shaft is shipped in the closed position (0°). The part is RoHS compliant. Mounting dimensions include a shaft diameter of 8 +0.01/-0.2 mm and a housing diameter of 12 +0.01/-0.2 mm.
Features
Made with chemical-resistant PBT plastic is used
Larger opening angle (290 degrees)
The most popular damper design
0.5 N・m can be made as prototype