TOK America, Inc.Large opening angle_Partial rotation type_TD38
Description
Features
Long-selling vertical use type rotary dampers
Allowable opening angle of 180°
Durable for 300,000 cycles
Wide temperature range for operation (-15°C to 60°C )
TOK America, Inc.
Done
Request a Quote
Email Supplier
Description
Features
Long-selling vertical use type rotary dampers
Allowable opening angle of 180°
Durable for 300,000 cycles
Wide temperature range for operation (-15°C to 60°C )
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TD38 series consists of vertical use rotary dampers with an 180° opening angle and a durability rating of 300,000 cycles. The housing and cap are made of polyoxymethylene (POM), and the shaft is zinc alloy. Operating temperature range is -15°C to 60°C. Torque values include 0.15 N·m, 0.29 N·m, and 0.59 N·m depending on variant, with closing times between 2 and 10 seconds for the 3K and 6K models. Radial load capacity is 29.4 N. Product weight is approximately 20 g. Damping direction is either clockwise or counterclockwise, indicated by black or purple cap colors respectively. Dimensions include a shaft diameter of 6 mm and a housing diameter of 22.3 mm.
Datasheet Summary Powered by GS/AI
The TD38 series consists of vertical use rotary dampers with an 180° opening angle and a durability rating of 300,000 cycles. The housing and cap are made of polyoxymethylene (POM), and the shaft is zinc alloy. Operating temperature range is -15°C to 60°C. Torque values include 0.15 N·m, 0.29 N·m, and 0.59 N·m depending on variant, with closing times between 2 and 10 seconds for the 3K and 6K models. Radial load capacity is 29.4 N. Product weight is approximately 20 g. Damping direction is either clockwise or counterclockwise, indicated by black or purple cap colors respectively. Dimensions include a shaft diameter of 6 mm and a housing diameter of 22.3 mm.
Features
Long-selling vertical use type rotary dampers
Allowable opening angle of 180°
Durable for 300,000 cycles
Wide temperature range for operation (-15°C to 60°C )
Features
Long-selling vertical use type rotary dampers
Allowable opening angle of 180°
Durable for 300,000 cycles
Wide temperature range for operation (-15°C to 60°C )