TOK America, Inc.Larger opening angle (280 degrees)_Partial rotation type_TD159
Description
Features
Anti-rust type with chromate treatment is also available(CM-Type)
Larger opening angle (280 degrees)
The most popular damper design
Using the attachment, the form of TD159 will be the same as TD99(AT-Type)
TOK America, Inc.
Done
Request a Quote
Email Supplier
Description
Features
Anti-rust type with chromate treatment is also available(CM-Type)
Larger opening angle (280 degrees)
The most popular damper design
Using the attachment, the form of TD159 will be the same as TD99(AT-Type)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TD159 is a partial rotation damper with a 280° opening angle and a preset torque of 0.7 N·m (6.2 lbf·in), designed for applications requiring controlled closing motion from 70° to 0°. It has a zinc alloy housing, weighs approximately 30 g, and supports a radial load of 29.4 N. Durability is rated for 50,000 cycles at 23 ± 2°C, with closing times between 3 and 12 seconds. The damper operates in clockwise (CW) direction and is RoHS compliant. A chromate-treated anti-rust variant (CM-Type) is available, and an AT-type attachment option maintains compatibility with TD99 dimensions.
Datasheet Summary Powered by GS/AI
The TD159 is a partial rotation damper with a 280° opening angle and a preset torque of 0.7 N·m (6.2 lbf·in), designed for applications requiring controlled closing motion from 70° to 0°. It has a zinc alloy housing, weighs approximately 30 g, and supports a radial load of 29.4 N. Durability is rated for 50,000 cycles at 23 ± 2°C, with closing times between 3 and 12 seconds. The damper operates in clockwise (CW) direction and is RoHS compliant. A chromate-treated anti-rust variant (CM-Type) is available, and an AT-type attachment option maintains compatibility with TD99 dimensions.
Features
Anti-rust type with chromate treatment is also available(CM-Type)
Larger opening angle (280 degrees)
The most popular damper design
Using the attachment, the form of TD159 will be the same as TD99(AT-Type)
Features
Anti-rust type with chromate treatment is also available(CM-Type)
Larger opening angle (280 degrees)
The most popular damper design
Using the attachment, the form of TD159 will be the same as TD99(AT-Type)