EQUIPPED WITH TORQUE ADJUSTMENT FUNCTION_PARTIAL ROTATION TYPE_TD27/28 --
TOK America, Inc.Equipped with torque adjustment function_Partial rotation type_TD27/28
Description
Features
Equipped with torque adjustment function
A dedicated bracket enables the use of this product as a rotary damper hinge
TOK America, Inc.
Done
Request a Quote
Email Supplier
Description
Features
Equipped with torque adjustment function
A dedicated bracket enables the use of this product as a rotary damper hinge
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TD27/28 is a partial rotation rotary damper with a torque adjustment function, designed for use as a rotary damper hinge when paired with an optional bracket. It has a plastic (PBT) housing and cap, weighs approximately 30 g, and operates with a 110° opening angle. The damper supports preset torque ranges of 0.49 to 1.27 N·m (5/13K) or 0.98 to 1.96 N·m (10/20K), with durability certified for 100,000 cycles. Torque can be adjusted via a flathead screwdriver slot, extending the usable range without requiring different models. It is RoHS compliant.
Datasheet Summary Powered by GS/AI
The TD27/28 is a partial rotation rotary damper with a torque adjustment function, designed for use as a rotary damper hinge when paired with an optional bracket. It has a plastic (PBT) housing and cap, weighs approximately 30 g, and operates with a 110° opening angle. The damper supports preset torque ranges of 0.49 to 1.27 N·m (5/13K) or 0.98 to 1.96 N·m (10/20K), with durability certified for 100,000 cycles. Torque can be adjusted via a flathead screwdriver slot, extending the usable range without requiring different models. It is RoHS compliant.