MOST POPULAR DAMPER DESIGN_PARTIAL ROTATION TYPE_TD99 (HORIZONTAL USE) --
TOK America, Inc.Most popular damper design_Partial rotation type_TD99 (Horizontal use)
Description
Features
Made with chemical-resistant PBT plastic is used
Best-selling products
The most popular damper design
TD99 series is identifiable by the shaft color
TOK America, Inc.
Done
Request a Quote
Email Supplier
Description
Features
Made with chemical-resistant PBT plastic is used
Best-selling products
The most popular damper design
TD99 series is identifiable by the shaft color
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TD99 series is a partial rotation damper designed for horizontal use with a 110° opening angle and a damping range from 70° to 0°. It features a plastic PBT housing and shaft, with torque options of 0.98 N•m, 1.47 N•m, or 1.96 N•m (8.67, 13.01, or 17.35 lbf•in), and a durability rating of 50,000 cycles. Closing time varies by torque model between 3 to 15 seconds. Radial load capacity is 29.4 N. The damper is identified by shaft color: natural for clockwise (CW) damping and black for counterclockwise (CCW). Operating temperature is specified at 23 ± 2°C. Weight is approximately 10 g. The unit is RoHS compliant.
Datasheet Summary Powered by GS/AI
The TD99 series is a partial rotation damper designed for horizontal use with a 110° opening angle and a damping range from 70° to 0°. It features a plastic PBT housing and shaft, with torque options of 0.98 N•m, 1.47 N•m, or 1.96 N•m (8.67, 13.01, or 17.35 lbf•in), and a durability rating of 50,000 cycles. Closing time varies by torque model between 3 to 15 seconds. Radial load capacity is 29.4 N. The damper is identified by shaft color: natural for clockwise (CW) damping and black for counterclockwise (CCW). Operating temperature is specified at 23 ± 2°C. Weight is approximately 10 g. The unit is RoHS compliant.
Features
Made with chemical-resistant PBT plastic is used
Best-selling products
The most popular damper design
TD99 series is identifiable by the shaft color
Features
Made with chemical-resistant PBT plastic is used
Best-selling products
The most popular damper design
TD99 series is identifiable by the shaft color
Supplier's Site
Datasheet
Technical Specifications
TOK America, Inc.
Product Category
Rotary Dampers
Product Number
Most popular damper design_Partial rotation type_TD99 (Horizontal use)