THK America, Inc. Linear Guide Rails SRS12-95LM(GK)

Description
SRS Linear rail W 12mm x L 95mm
Request a Quote
Description
SRS Linear rail W 12mm x L 95mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Rails - 2115278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Rails
2115278
Linear Guide Rails 2115278
SRS Linear rail W 12mm x L 95mm

SRS Linear rail W 12mm x L 95mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearing Rails
Product Number 2115278
Product Name Linear Guide Rails
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rails - 1766662 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.2756 inch (7 mm)
Guide Length 4.13 inch (105 mm)
View Details
Multi-Roller Linear Guide Rail - MLGX25-800S - MLGX25-800S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details
Crossed Roller Rail Sets - NB-4200SS - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Stainless Steel
Guide Length 5.12 inch (130 mm)
View Details
Guide unit - EAGF-P1-KF-25-300 - Festo Corporation
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 0.9843 inch (25 mm)
View Details