Sugatsune America, Inc. ALUMINUM MINI RAIL FOR MR-20CS - MRS20-2000 MRS20-2000

Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Datasheet
Datasheet Summary
Powered by GS/AI

The MRS20-2000 is a 2000 mm (78-47/64 inch) aluminum mini rail designed for use with the MR-20CS guide block, intended for small stroke applications requiring no grease. The rail is made of aluminum with an anodized finish, excluding the ends. It has a horizontal static load rating of 30.6 kgf (67.5 lbs) and a vertical static load rating of 17.8 kgf (39.2 lbs), with load reductions applied based on speed, frequency, vibration, and shock conditions. The rail weighs 400 g and is packed 30 per carton.

Datasheet Summary
Powered by GS/AI

The MRS20-2000 is a 2000 mm (78-47/64 inch) aluminum mini rail designed for use with the MR-20CS guide block, intended for small stroke applications requiring no grease. The rail is made of aluminum with an anodized finish, excluding the ends. It has a horizontal static load rating of 30.6 kgf (67.5 lbs) and a vertical static load rating of 17.8 kgf (39.2 lbs), with load reductions applied based on speed, frequency, vibration, and shock conditions. The rail weighs 400 g and is packed 30 per carton.

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-2000 - MRS20-2000 - Sugatsune America, Inc.
Carson, CA, United States
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-2000
MRS20-2000
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-2000 MRS20-2000
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic

  • Perfect for small stroke applications
  • No lubricant required
  • Made of UL94HB grade flame-resistant plastic
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MRS20-2000
Product Name ALUMINUM MINI RAIL FOR MR-20CS - MRS20-2000
Guide / Rail Shape Miniature Guide
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Roller Linear Guide Rail - MLGX25-800S - MLGX25-800S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details
MOUNTING PLATE FOR MLG SERIES - MLG20-P55-40 - MLG20-P55-40 - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications Plain
Guide Width / Diameter 0.1250 inch (3.17 mm)
View Details
ULTRA MINI GUIDE RAIL 7-7/8
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
MINI GUIDE RAIL - MRS40-400 - MRS40-400 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details