THK America, Inc. Linear Motion - Ball Spline LTR20UUZZ+300L

Description
A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - LTR20UUZZ+300L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
LTR20UUZZ+300L
Linear Motion - Ball Spline LTR20UUZZ+300L
A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.

A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number LTR20UUZZ+300L
Product Name Linear Motion - Ball Spline
Overall Shaft Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - LF20XUU NUT - THK America, Inc.
Specs
Spline Nut Overall Length 2.48 inch (63 mm)
Spline Nut Outer Diameter 1.26 inch (32 mm)
Hollow Shaft Inner Bore Diameter 0.7874 inch (20 mm)
View Details
Linear Motion - Ball Spline - LT30X-2000L-01 SHAFT - THK America, Inc.
Specs
Overall Shaft Length 78.74 inch (2000 mm)
O.D. Spline Shaft Diameter 1.18 inch (30 mm)
View Details
Linear Motion - Ball Spline - 2LBF15UU+400L - THK America, Inc.
Specs
Overall Shaft Length 15.75 inch (400 mm)
O.D. Spline Shaft Diameter 0.5906 inch (15 mm)
Spline Nut Overall Length 1.57 inch (40 mm)
View Details
Linear Motion - Ball Spline - LF16XUU NUT - THK America, Inc.
Specs
Spline Nut Overall Length 1.97 inch (50 mm)
Spline Nut Outer Diameter 1.1 inch (28 mm)
Hollow Shaft Inner Bore Diameter 0.6299 inch (16 mm)
View Details