THK America, Inc. Linear Motion - Ball Spline 2LTR25UUZZ+600L

Description
A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - 2LTR25UUZZ+600L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
2LTR25UUZZ+600L
Linear Motion - Ball Spline 2LTR25UUZZ+600L
A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.

A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number 2LTR25UUZZ+600L
Product Name Linear Motion - Ball Spline
Overall Shaft Length 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - 2LF3X+150L - THK America, Inc.
Specs
Overall Shaft Length 5.91 inch (150 mm)
O.D. Spline Shaft Diameter 0.1181 inch (3 mm)
Spline Nut Overall Length 0.3937 inch (10 mm)
View Details
Linear Motion - Ball Spline - LTR25UUZZ+400L - THK America, Inc.
Specs
Overall Shaft Length 15.75 inch (400 mm)
O.D. Spline Shaft Diameter 0.9843 inch (25 mm)
Spline Nut Overall Length 2.8 inch (71 mm)
View Details
Linear Motion - Ball Spline - LBF20UU+400L - THK America, Inc.
Specs
Overall Shaft Length 15.75 inch (400 mm)
O.D. Spline Shaft Diameter 0.7874 inch (20 mm)
Spline Nut Overall Length 1.97 inch (50 mm)
View Details
Linear Motion - Ball Spline - 2LT4XUU+200L - THK America, Inc.
Specs
Overall Shaft Length 7.87 inch (200 mm)
O.D. Spline Shaft Diameter 0.1575 inch (4 mm)
Spline Nut Overall Length 0.5669 inch (14.4 mm)
View Details