THK America, Inc. Linear Motion - Ball Spline LT30X-2000L-01 SHAFT

Description
Interchangeable spline shaft for LT-X/LF-X. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Interchangeable spline shaft for LT-X/LF-X. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - LT30X-2000L-01 SHAFT - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
LT30X-2000L-01 SHAFT
Linear Motion - Ball Spline LT30X-2000L-01 SHAFT
Interchangeable spline shaft for LT-X/LF-X. More detailed specifications are available in our digital catalog.

Interchangeable spline shaft for LT-X/LF-X. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number LT30X-2000L-01 SHAFT
Product Name Linear Motion - Ball Spline
Overall Shaft Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - LTR16UUZZ+300L - THK America, Inc.
Specs
Overall Shaft Length 11.81 inch (300 mm)
O.D. Spline Shaft Diameter 0.6299 inch (16 mm)
Spline Nut Overall Length 1.97 inch (50 mm)
View Details
Linear Motion - Ball Spline - LF6UU+300L - THK America, Inc.
Specs
Overall Shaft Length 11.81 inch (300 mm)
O.D. Spline Shaft Diameter 0.2362 inch (6 mm)
Spline Nut Overall Length 0.9843 inch (25 mm)
View Details
Linear Motion - Ball Spline - LBS25UU+700L - THK America, Inc.
Specs
Overall Shaft Length 27.56 inch (700 mm)
O.D. Spline Shaft Diameter 0.9843 inch (25 mm)
Spline Nut Overall Length 2.36 inch (60 mm)
View Details
Linear Motion - Ball Spline - LT6XUU+315L - THK America, Inc.
Specs
Overall Shaft Length 12.4 inch (315 mm)
O.D. Spline Shaft Diameter 0.2362 inch (6 mm)
Spline Nut Overall Length 0.7480 inch (19 mm)
View Details