THK America, Inc. Linear Motion - Ball Spline LBF50UU+500L

Description
The spline nut can be attached to the housing via the flange, making assembly simple. It is optimal for locations where the housing may be deformed if a keyway is machined on its surface, and where the housing width is small. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
The spline nut can be attached to the housing via the flange, making assembly simple. It is optimal for locations where the housing may be deformed if a keyway is machined on its surface, and where the housing width is small. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - LBF50UU+500L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
LBF50UU+500L
Linear Motion - Ball Spline LBF50UU+500L
The spline nut can be attached to the housing via the flange, making assembly simple. It is optimal for locations where the housing may be deformed if a keyway is machined on its surface, and where the housing width is small. More detailed specifications are available in our digital catalog.

The spline nut can be attached to the housing via the flange, making assembly simple. It is optimal for locations where the housing may be deformed if a keyway is machined on its surface, and where the housing width is small. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number LBF50UU+500L
Product Name Linear Motion - Ball Spline
Overall Shaft Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - LT40UU+750L - THK America, Inc.
Specs
Overall Shaft Length 29.53 inch (750 mm)
O.D. Spline Shaft Diameter 1.57 inch (40 mm)
Spline Nut Overall Length 3.94 inch (100 mm)
View Details
Linear Motion - Ball Spline - 2LTR20UUZZ+1000L - THK America, Inc.
Specs
Overall Shaft Length 39.37 inch (1000 mm)
O.D. Spline Shaft Diameter 0.7874 inch (20 mm)
Spline Nut Overall Length 2.48 inch (63 mm)
View Details
Linear Motion - Ball Spline - 2LBF20UU+400L - THK America, Inc.
Specs
Overall Shaft Length 15.75 inch (400 mm)
O.D. Spline Shaft Diameter 0.7874 inch (20 mm)
Spline Nut Overall Length 1.97 inch (50 mm)
View Details
Linear Motion - Ball Spline - LF8UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.3150 inch (8 mm)
Spline Nut Overall Length 0.9843 inch (25 mm)
View Details