Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR SLIDES AND LINEAR STAGES
THK AMERICA, INC.
ER616+70L -- LINEAR SLIDES
THK America, Inc.
Linear Slides
ER616+70L
Description
Precision linear slide pack,ER616 70mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Precision linear slide pack,ER616 70mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
7424030
Linear Slides
7424030
Precision linear slide pack,ER616 70mm
Precision linear slide pack,ER616 70mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Slides and Linear Stages
Product Number
7424030
Product Name
Linear Slides
Stroke or X-Axis Travel
1.42 inch (36 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Modern Linear Incorporated
Linear Guide Actuator
ENDURO
Specs
Carriage Load
1528 lbs (693 kg)
Orientation
Horizontal
Device Type
Crossed Roller Slide
View Details
Newport MKS
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm, 8-32, No Baseplate
9061-COM
Specs
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.2559 inch (6.5 mm)
View Details
Beckhoff Automation LLC
APS4244-1100-0000 | XPlanar tile, 320 mm x 320 mm
View Details
PI (Physik Instrumente) L.P.
Linear Motor Stage
V-574
Specs
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
2.36 to 9.06 inch (60 to 230 mm)
Rated Speed
39.37 in/sec (60 m/min)
View Details