THK America, Inc. Linear Motion - Slide Rail ATG35S+290L

Description
Utility Slide ATG combines the benefits of conventional slide rails with the technology THK cultivated with the LM Guide in order to improve the permissible load and extend the service life. ATG is suitable for warehouse automation and transport industries. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Utility Slide ATG combines the benefits of conventional slide rails with the technology THK cultivated with the LM Guide in order to improve the permissible load and extend the service life. ATG is suitable for warehouse automation and transport industries. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - ATG35S+290L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
ATG35S+290L
Linear Motion - Slide Rail ATG35S+290L
Utility Slide ATG combines the benefits of conventional slide rails with the technology THK cultivated with the LM Guide in order to improve the permissible load and extend the service life. ATG is suitable for warehouse automation and transport industries. More detailed specifications are available in our digital catalog.

Utility Slide ATG combines the benefits of conventional slide rails with the technology THK cultivated with the LM Guide in order to improve the permissible load and extend the service life. ATG is suitable for warehouse automation and transport industries. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number ATG35S+290L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 6.22 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35G-P14+457L - THK America, Inc.
Specs
Stroke or X-Axis Travel 18.9 inch (480 mm)
View Details
Linear Motion - Slide Rail - FBL35S+610L - THK America, Inc.
Specs
Stroke or X-Axis Travel 17.01 inch (432 mm)
View Details