THK America, Inc. Linear Motion - Slide Rail FBL35G-P14+457L

Description
A double-slide type that combines two units of model FBL 35S front-to-front. Releasing the automatic free disconnection spring attached on the inner rail allows the inner rail to be pulled out. When folded, the locked state with the disconnect spring can automatically be released with force above a certain level in the folding direction. It is also equipped with a pull-lock mechanism that functions when the slide rail is fully extended. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A double-slide type that combines two units of model FBL 35S front-to-front. Releasing the automatic free disconnection spring attached on the inner rail allows the inner rail to be pulled out. When folded, the locked state with the disconnect spring can automatically be released with force above a certain level in the folding direction. It is also equipped with a pull-lock mechanism that functions when the slide rail is fully extended. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - FBL35G-P14+457L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
FBL35G-P14+457L
Linear Motion - Slide Rail FBL35G-P14+457L
A double-slide type that combines two units of model FBL 35S front-to-front. Releasing the automatic free disconnection spring attached on the inner rail allows the inner rail to be pulled out. When folded, the locked state with the disconnect spring can automatically be released with force above a certain level in the folding direction. It is also equipped with a pull-lock mechanism that functions when the slide rail is fully extended. More detailed specifications are available in our digital catalog.

A double-slide type that combines two units of model FBL 35S front-to-front. Releasing the automatic free disconnection spring attached on the inner rail allows the inner rail to be pulled out. When folded, the locked state with the disconnect spring can automatically be released with force above a certain level in the folding direction. It is also equipped with a pull-lock mechanism that functions when the slide rail is fully extended. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FBL35G-P14+457L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 18.9 inch (480 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+610L - THK America, Inc.
Specs
Stroke or X-Axis Travel 24.88 inch (632 mm)
View Details
Linear Motion - Slide Rail - ATG35S+210L - THK America, Inc.
Specs
Stroke or X-Axis Travel 5.07 inch (129 mm)
View Details