THK America, Inc. Linear Motion - Slide Rail ATG28S+610L

Description
Utility Slide ATG combines the benefits of conventional slide rails with the technology THK cultivated with the LM Guide in order to improve the permissible load and extend the service life. ATG is suitable for warehouse automation and transport industries. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Utility Slide ATG combines the benefits of conventional slide rails with the technology THK cultivated with the LM Guide in order to improve the permissible load and extend the service life. ATG is suitable for warehouse automation and transport industries. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - ATG28S+610L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
ATG28S+610L
Linear Motion - Slide Rail ATG28S+610L
Utility Slide ATG combines the benefits of conventional slide rails with the technology THK cultivated with the LM Guide in order to improve the permissible load and extend the service life. ATG is suitable for warehouse automation and transport industries. More detailed specifications are available in our digital catalog.

Utility Slide ATG combines the benefits of conventional slide rails with the technology THK cultivated with the LM Guide in order to improve the permissible load and extend the service life. ATG is suitable for warehouse automation and transport industries. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number ATG28S+610L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 12.5 inch (318 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+508L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.87 inch (530 mm)
View Details
Linear Motion - Slide Rail - FBL27S+200L - THK America, Inc.
Specs
Stroke or X-Axis Travel 5.31 inch (135 mm)
View Details