Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR SLIDES AND LINEAR STAGES
THK AMERICA, INC.
HRW27CA1SS(GK) -- LINEAR GUIDE BLOCKS
THK America, Inc.
Linear Guide Blocks
HRW27CA1SS(GK)
Description
THK HRW27 Linear Carraige, Wide Rail
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
THK HRW27 Linear Carraige, Wide Rail
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
8100274
Linear Guide Blocks
8100274
THK HRW27 Linear Carraige, Wide Rail
THK HRW27 Linear Carraige, Wide Rail
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Slides and Linear Stages
Product Number
8100274
Product Name
Linear Guide Blocks
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ATH9200 | Guide rail, straight, connector
View Details
Modern Linear Incorporated
Linear Guide Actuator
ENDURO
Specs
Carriage Load
1528 lbs (693 kg)
Orientation
Horizontal
Device Type
Crossed Roller Slide
View Details
Sugatsune America, Inc.
ALUMINUM MINI SLIDE - ARW2-16-100
ARW2-16-100
Specs
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
2.06 inch (52.39 mm)
View Details
Newport MKS
XYZ Linear Stage, Gothic-Arch, 65 x 65 mm, Micro XZ, Pico Y, M4 and M6
9063-XYZ-NPN-M
Specs
Axis Configuration
X-Y-Z Axes
Stroke or X-Axis Travel
1 inch (25.4 mm)
Rated Speed
7.87E-4 in/sec (0.0012 m/min)
View Details