THK America, Inc. Linear Motion - Ball Spline 2LTR32UUZZ+1000L

Description
A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - 2LTR32UUZZ+1000L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
2LTR32UUZZ+1000L
Linear Motion - Ball Spline 2LTR32UUZZ+1000L
A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.

A compact unit type whose support bearings are directly integrated with the outer surface of the spline nut. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number 2LTR32UUZZ+1000L
Product Name Linear Motion - Ball Spline
Overall Shaft Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - 2LF8XUU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.3150 inch (8 mm)
Spline Nut Overall Length 0.9843 inch (25 mm)
View Details
Linear Motion - Ball Spline - LT50UU+750L - THK America, Inc.
Specs
Overall Shaft Length 29.53 inch (750 mm)
O.D. Spline Shaft Diameter 1.97 inch (50 mm)
Spline Nut Overall Length 4.92 inch (125 mm)
View Details
Linear Motion - Ball Spline - LF13XUU NUT - THK America, Inc.
Specs
Spline Nut Overall Length 1.42 inch (36 mm)
Spline Nut Outer Diameter 0.9055 inch (23 mm)
Hollow Shaft Inner Bore Diameter 0.5118 inch (13 mm)
View Details
Linear Motion - Ball Spline - 2LT10UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.3937 inch (10 mm)
Spline Nut Overall Length 1.3 inch (33 mm)
View Details