THK America, Inc. Linear Motion - Ball Spline 2LT16UU+500L

Description
The most compact type with a straight cylindrical spline nut. When transmitting a torque, a key is driven into the body. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
The most compact type with a straight cylindrical spline nut. When transmitting a torque, a key is driven into the body. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - 2LT16UU+500L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
2LT16UU+500L
Linear Motion - Ball Spline 2LT16UU+500L
The most compact type with a straight cylindrical spline nut. When transmitting a torque, a key is driven into the body. More detailed specifications are available in our digital catalog.

The most compact type with a straight cylindrical spline nut. When transmitting a torque, a key is driven into the body. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number 2LT16UU+500L
Product Name Linear Motion - Ball Spline
Overall Shaft Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - 2LF8UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.3150 inch (8 mm)
Spline Nut Overall Length 0.9843 inch (25 mm)
View Details
Linear Motion - Ball Spline - 2LF25UU+750L - THK America, Inc.
Specs
Overall Shaft Length 29.53 inch (750 mm)
O.D. Spline Shaft Diameter 0.9843 inch (25 mm)
Spline Nut Overall Length 2.8 inch (71 mm)
View Details
Linear Motion - Ball Spline - LF10XUU NUT - THK America, Inc.
Specs
Spline Nut Overall Length 1.3 inch (33 mm)
Spline Nut Outer Diameter 0.7480 inch (19 mm)
Hollow Shaft Inner Bore Diameter 0.3937 inch (10 mm)
View Details
Linear Motion - Ball Spline - LBF20UU+400L - THK America, Inc.
Specs
Overall Shaft Length 15.75 inch (400 mm)
O.D. Spline Shaft Diameter 0.7874 inch (20 mm)
Spline Nut Overall Length 1.97 inch (50 mm)
View Details