TEGAM, Inc. Relative Humidity and Temperature Transmitter RH

Description
RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA
Datasheet
Description
RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Transmitter - RH - TEGAM, Inc.
Geneva, OH, United States
Relative Humidity and Temperature Transmitter
RH
Relative Humidity and Temperature Transmitter RH
RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA

RH Temperature Transmitter

0-1 V

TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications.

Technical Specifications

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 2%
  • Temperature Range : -20 °C to 75 °C
  • Temperature Accuracy : ± 0.6°C
  • Input : 6 V to 30 V DC supply
  • Temperature and RH output : 0 V to 1 V
  • Built-in sensor
  • Small size
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Moisture Meters
Product Number RH
Product Name Relative Humidity and Temperature Transmitter
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature (optional feature)
Form Factor Transmitter
Relative Humidity Range 3 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 1926503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF) - MK33 mini (200pF +/-40pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 374 F (-40 to 190 C)
View Details
Humidity Sensors - 10142048-22 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers