TEGAM, Inc. Handheld Voltmeter / Megohmmeter R1M-B

Description
Handheld Megohmmeter 1 Mω TO 200 Mω, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is automatic. It has no fuse to replace. The R1M-B will operate after a drop from a height of four feet to a concrete floor. All units are tested in an environmental chamber at 71° C and 95.5% RH. The R1M-B complies with MIL-PRF-28800, Type III, Class 3, Style E for rugged operational environments and shipboard applications. These units perform under the extremes of heat, cold, humidity, shock, vibration, and operator abuse. Technical Specifications 1 to 200 Mω 500 V Test Voltage Simple One Range Operation Measures AC RMS Voltage to 600 V LED on When Voltage is Present Rugged to Mil Specifications Single Push Button For Test 9 V Battery Operation NSN: 6625-01-353-7077 1 year warranty Made in USA
Datasheet
Description
Handheld Megohmmeter 1 Mω TO 200 Mω, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is automatic. It has no fuse to replace. The R1M-B will operate after a drop from a height of four feet to a concrete floor. All units are tested in an environmental chamber at 71° C and 95.5% RH. The R1M-B complies with MIL-PRF-28800, Type III, Class 3, Style E for rugged operational environments and shipboard applications. These units perform under the extremes of heat, cold, humidity, shock, vibration, and operator abuse. Technical Specifications 1 to 200 Mω 500 V Test Voltage Simple One Range Operation Measures AC RMS Voltage to 600 V LED on When Voltage is Present Rugged to Mil Specifications Single Push Button For Test 9 V Battery Operation NSN: 6625-01-353-7077 1 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Voltmeter / Megohmmeter - R1M-B - TEGAM, Inc.
Geneva, OH, United States
Handheld Voltmeter / Megohmmeter
R1M-B
Handheld Voltmeter / Megohmmeter R1M-B
Handheld Megohmmeter 1 Mω TO 200 Mω, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is automatic. It has no fuse to replace. The R1M-B will operate after a drop from a height of four feet to a concrete floor. All units are tested in an environmental chamber at 71° C and 95.5% RH. The R1M-B complies with MIL-PRF-28800, Type III, Class 3, Style E for rugged operational environments and shipboard applications. These units perform under the extremes of heat, cold, humidity, shock, vibration, and operator abuse. Technical Specifications 1 to 200 Mω 500 V Test Voltage Simple One Range Operation Measures AC RMS Voltage to 600 V LED on When Voltage is Present Rugged to Mil Specifications Single Push Button For Test 9 V Battery Operation NSN: 6625-01-353-7077 1 year warranty Made in USA

Handheld Megohmmeter

1 MΩ TO 200 MΩ, 500V, 3.5 Digit

The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is automatic. It has no fuse to replace. The R1M-B will operate after a drop from a height of four feet to a concrete floor. All units are tested in an environmental chamber at 71° C and 95.5% RH.

The R1M-B complies with MIL-PRF-28800, Type III, Class 3, Style E for rugged operational environments and shipboard applications. These units perform under the extremes of heat, cold, humidity, shock, vibration, and operator abuse.

Technical Specifications

  • 1 to 200 MΩ
  • 500 V Test Voltage
  • Simple One Range Operation
  • Measures AC RMS Voltage to 600 V
  • LED on When Voltage is Present
  • Rugged to Mil Specifications
  • Single Push Button For Test
  • 9 V Battery Operation
  • NSN: 6625-01-353-7077
  • 1 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Digital Voltmeters
Product Number R1M-B
Product Name Handheld Voltmeter / Megohmmeter
Form Factor Handheld
Measurement Type AC
Display Digits 3 Digits; Plus a 1/2 digit
Special Measurement Types True RMS Current Measurement
Unlock Full Specs
to access all available technical data

Similar Products

MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
Multimeters - 1233314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
RF Volt Meters - 9241 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details