TEGAM, Inc. Intrinsically Safe Microohm and Bond Meter R1L-E2A

Description
Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes 10 µω to 20 ω The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as well as the Sikorsky S-70, S-92 and Seahawk helicopters to test electrical bonds on antenna installations, electrical safety grounds and lighting protection systems. A rugged heavy-duty plastic case is provided to contain and protect the instrument. When closed, a gasket seals the lid to keep out water and dirt when the Model R1L-E2A is transported through rain or other environmentally hostile conditions. When the lid is open, a second gasket provides a seal for the front panel, and all panel openings are sealed to prevent water entry, as is the removable battery cover. Two different styles of 4 wire Kelvin probes are available to adapt to the physical conditions. Both the large HTP-101A pistol grip probes and the smaller SKP-8 hand probes are designed with static dissipating properties and are an integral part of the intrinsic safety system. The SKP-8 probes have a choice of replaceable tips to further accommodate the work requirements. The Model R1L-E2A is battery powered by three internal heavy-duty alkaline "D" cells. Front panel controls include a POWER ON-OFF switch and a rotary range selector switch. Five resistance ranges are provided from 2 mω to 20 ω. Technical Specifications Certifications: ATEX Ex ia IIA T4 Ga and C-UL-US Listed Class I, Div. 1, Group D in compliance with ANSI/UL 913-1988, Fifth edition, 21 February, 1997 Portable: Long Battery Life (80 Hrs) Ranges: 2 mω to 20ω Accuracy: 0.25% of reading Resolution: 1 µω Simple Operation Offset Compensation Back Lit Display NSN: 6625-01-527-5543 3 year warranty Made in USA
Datasheet
Description
Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes 10 µω to 20 ω The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as well as the Sikorsky S-70, S-92 and Seahawk helicopters to test electrical bonds on antenna installations, electrical safety grounds and lighting protection systems. A rugged heavy-duty plastic case is provided to contain and protect the instrument. When closed, a gasket seals the lid to keep out water and dirt when the Model R1L-E2A is transported through rain or other environmentally hostile conditions. When the lid is open, a second gasket provides a seal for the front panel, and all panel openings are sealed to prevent water entry, as is the removable battery cover. Two different styles of 4 wire Kelvin probes are available to adapt to the physical conditions. Both the large HTP-101A pistol grip probes and the smaller SKP-8 hand probes are designed with static dissipating properties and are an integral part of the intrinsic safety system. The SKP-8 probes have a choice of replaceable tips to further accommodate the work requirements. The Model R1L-E2A is battery powered by three internal heavy-duty alkaline "D" cells. Front panel controls include a POWER ON-OFF switch and a rotary range selector switch. Five resistance ranges are provided from 2 mω to 20 ω. Technical Specifications Certifications: ATEX Ex ia IIA T4 Ga and C-UL-US Listed Class I, Div. 1, Group D in compliance with ANSI/UL 913-1988, Fifth edition, 21 February, 1997 Portable: Long Battery Life (80 Hrs) Ranges: 2 mω to 20ω Accuracy: 0.25% of reading Resolution: 1 µω Simple Operation Offset Compensation Back Lit Display NSN: 6625-01-527-5543 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Microohm and Bond Meter - R1L-E2A - TEGAM, Inc.
Geneva, OH, United States
Intrinsically Safe Microohm and Bond Meter
R1L-E2A
Intrinsically Safe Microohm and Bond Meter R1L-E2A
Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes 10 µω to 20 ω The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as well as the Sikorsky S-70, S-92 and Seahawk helicopters to test electrical bonds on antenna installations, electrical safety grounds and lighting protection systems. A rugged heavy-duty plastic case is provided to contain and protect the instrument. When closed, a gasket seals the lid to keep out water and dirt when the Model R1L-E2A is transported through rain or other environmentally hostile conditions. When the lid is open, a second gasket provides a seal for the front panel, and all panel openings are sealed to prevent water entry, as is the removable battery cover. Two different styles of 4 wire Kelvin probes are available to adapt to the physical conditions. Both the large HTP-101A pistol grip probes and the smaller SKP-8 hand probes are designed with static dissipating properties and are an integral part of the intrinsic safety system. The SKP-8 probes have a choice of replaceable tips to further accommodate the work requirements. The Model R1L-E2A is battery powered by three internal heavy-duty alkaline "D" cells. Front panel controls include a POWER ON-OFF switch and a rotary range selector switch. Five resistance ranges are provided from 2 mω to 20 ω. Technical Specifications Certifications: ATEX Ex ia IIA T4 Ga and C-UL-US Listed Class I, Div. 1, Group D in compliance with ANSI/UL 913-1988, Fifth edition, 21 February, 1997 Portable: Long Battery Life (80 Hrs) Ranges: 2 mω to 20ω Accuracy: 0.25% of reading Resolution: 1 µω Simple Operation Offset Compensation Back Lit Display NSN: 6625-01-527-5543 3 year warranty Made in USA

Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes

10 µΩ to 20 Ω

The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as well as the Sikorsky S-70, S-92 and Seahawk helicopters to test electrical bonds on antenna installations, electrical safety grounds and lighting protection systems.

A rugged heavy-duty plastic case is provided to contain and protect the instrument. When closed, a gasket seals the lid to keep out water and dirt when the Model R1L-E2A is transported through rain or other environmentally hostile conditions. When the lid is open, a second gasket provides a seal for the front panel, and all panel openings are sealed to prevent water entry, as is the removable battery cover.

Two different styles of 4 wire Kelvin probes are available to adapt to the physical conditions. Both the large HTP-101A pistol grip probes and the smaller SKP-8 hand probes are designed with static dissipating properties and are an integral part of the intrinsic safety system. The SKP-8 probes have a choice of replaceable tips to further accommodate the work requirements.

The Model R1L-E2A is battery powered by three internal heavy-duty alkaline "D" cells. Front panel controls include a POWER ON-OFF switch and a rotary range selector switch. Five resistance ranges are provided from 2 mΩ to 20 Ω.

Technical Specifications

  • Certifications: ATEX Ex ia IIA T4 Ga and C-UL-US Listed Class I, Div. 1, Group D in compliance with ANSI/UL 913-1988, Fifth edition, 21 February, 1997
  • Portable: Long Battery Life (80 Hrs)
  • Ranges: 2 mΩ to 20Ω
  • Accuracy: 0.25% of reading
  • Resolution: 1 µΩ
  • Simple Operation
  • Offset Compensation
  • Back Lit Display
  • NSN: 6625-01-527-5543
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet
Intrinsically Safe Microohm and Bond Meter - R1L-E2A - TEGAM, Inc.
Geneva, OH, United States
Intrinsically Safe Microohm and Bond Meter
R1L-E2A
Intrinsically Safe Microohm and Bond Meter R1L-E2A
Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes 10 µω to 20 ω The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as well as the Sikorsky S-70, S-92 and Seahawk helicopters to test electrical bonds on antenna installations, electrical safety grounds and lighting protection systems. A rugged heavy-duty plastic case is provided to contain and protect the instrument. When closed, a gasket seals the lid to keep out water and dirt when the Model R1L-E2A is transported through rain or other environmentally hostile conditions. When the lid is open, a second gasket provides a seal for the front panel, and all panel openings are sealed to prevent water entry, as is the removable battery cover. Two different styles of 4 wire Kelvin probes are available to adapt to the physical conditions. Both the large HTP-101A pistol grip probes and the smaller SKP-8 hand probes are designed with static dissipating properties and are an integral part of the intrinsic safety system. The SKP-8 probes have a choice of replaceable tips to further accommodate the work requirements. The Model R1L-E2A is battery powered by three internal heavy-duty alkaline "D" cells. Front panel controls include a POWER ON-OFF switch and a rotary range selector switch. Five resistance ranges are provided from 2 mω to 20 ω. Technical Specifications Certifications: ATEX Ex ia IIA T4 Ga and C-UL-US Listed Class I, Div. 1, Group D in compliance with ANSI/UL 913-1988, Fifth edition, 21 February, 1997 Portable: Long Battery Life (80 Hrs) Ranges: 2 mω to 20ω Accuracy: 0.25% of reading Resolution: 1 µω Simple Operation Offset Compensation Back Lit Display NSN: 6625-01-527-5543 3 year warranty Made in USA

Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes

10 µΩ to 20 Ω

The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as well as the Sikorsky S-70, S-92 and Seahawk helicopters to test electrical bonds on antenna installations, electrical safety grounds and lighting protection systems.

A rugged heavy-duty plastic case is provided to contain and protect the instrument. When closed, a gasket seals the lid to keep out water and dirt when the Model R1L-E2A is transported through rain or other environmentally hostile conditions. When the lid is open, a second gasket provides a seal for the front panel, and all panel openings are sealed to prevent water entry, as is the removable battery cover.

Two different styles of 4 wire Kelvin probes are available to adapt to the physical conditions. Both the large HTP-101A pistol grip probes and the smaller SKP-8 hand probes are designed with static dissipating properties and are an integral part of the intrinsic safety system. The SKP-8 probes have a choice of replaceable tips to further accommodate the work requirements.

The Model R1L-E2A is battery powered by three internal heavy-duty alkaline "D" cells. Front panel controls include a POWER ON-OFF switch and a rotary range selector switch. Five resistance ranges are provided from 2 mΩ to 20 Ω.

Technical Specifications

  • Certifications: ATEX Ex ia IIA T4 Ga and C-UL-US Listed Class I, Div. 1, Group D in compliance with ANSI/UL 913-1988, Fifth edition, 21 February, 1997
  • Portable: Long Battery Life (80 Hrs)
  • Ranges: 2 mΩ to 20Ω
  • Accuracy: 0.25% of reading
  • Resolution: 1 µΩ
  • Simple Operation
  • Offset Compensation
  • Back Lit Display
  • NSN: 6625-01-527-5543
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc. TEGAM, Inc.
Product Category Digital Resistance Meters Digital Resistance Meters
Product Number R1L-E2A R1L-E2A
Product Name Intrinsically Safe Microohm and Bond Meter Intrinsically Safe Microohm and Bond Meter
Form Factor Bench top Bench top
Display Digits 4 Digits
Options & Features Battery powered Battery powered
Unlock Full Specs
to access all available technical data

Similar Products

Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 1882708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
Standards and Certifications RoHS
View Details
Microohm and Bond Meter - R1L-BR - TEGAM, Inc.
Specs
Form Factor Bench top
Display Digits 4 Digits
Options & Features Battery powered
View Details