TEGAM, Inc. Bench Top Microohm and Bond Meter R1L-B

Description
Bench Top Microohm and Bond Meter 10 µΩ TO 20 ω The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 µΩ to 20ω. It is used in applications such as metal bonding, switch, circuit breaker, circuit resistance and other contact and connection resistance tests as well as higher resistance measurements for circuit analysis and resistor testing up to 20ω. The instruments utilize the four-terminal, Kelvin technique to eliminate errors caused by the resistance of the leads. Resistance readings are viewed on a 3 1/2 digit display, reading from 1.999 to 199.9. Technical Specifications Portable: Long Rechargeable Battery Life Ranges: 2 mω to 20ω Accuracy: 0.25% of reading Resolution: 1 µω Simple Operation Kelvin Test Leads included NSN: 6625-01-350-8774 3 year warranty Made in USA
Datasheet
Description
Bench Top Microohm and Bond Meter 10 µΩ TO 20 ω The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 µΩ to 20ω. It is used in applications such as metal bonding, switch, circuit breaker, circuit resistance and other contact and connection resistance tests as well as higher resistance measurements for circuit analysis and resistor testing up to 20ω. The instruments utilize the four-terminal, Kelvin technique to eliminate errors caused by the resistance of the leads. Resistance readings are viewed on a 3 1/2 digit display, reading from 1.999 to 199.9. Technical Specifications Portable: Long Rechargeable Battery Life Ranges: 2 mω to 20ω Accuracy: 0.25% of reading Resolution: 1 µω Simple Operation Kelvin Test Leads included NSN: 6625-01-350-8774 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Top Microohm and Bond Meter - R1L-B - TEGAM, Inc.
Geneva, OH, United States
Bench Top Microohm and Bond Meter
R1L-B
Bench Top Microohm and Bond Meter R1L-B
Bench Top Microohm and Bond Meter 10 µΩ TO 20 ω The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 µΩ to 20ω. It is used in applications such as metal bonding, switch, circuit breaker, circuit resistance and other contact and connection resistance tests as well as higher resistance measurements for circuit analysis and resistor testing up to 20ω. The instruments utilize the four-terminal, Kelvin technique to eliminate errors caused by the resistance of the leads. Resistance readings are viewed on a 3 1/2 digit display, reading from 1.999 to 199.9. Technical Specifications Portable: Long Rechargeable Battery Life Ranges: 2 mω to 20ω Accuracy: 0.25% of reading Resolution: 1 µω Simple Operation Kelvin Test Leads included NSN: 6625-01-350-8774 3 year warranty Made in USA

Bench Top Microohm and Bond Meter

10 µΩ TO 20 Ω

The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 µΩ to 20Ω. It is used in applications such as metal bonding, switch, circuit breaker, circuit resistance and other contact and connection resistance tests as well as higher resistance measurements for circuit analysis and resistor testing up to 20Ω. The instruments utilize the four-terminal, Kelvin technique to eliminate errors caused by the resistance of the leads. Resistance readings are viewed on a 3 1/2 digit display, reading from 1.999 to 199.9.

Technical Specifications

  • Portable: Long Rechargeable Battery Life
  • Ranges: 2 mΩ to 20Ω
  • Accuracy: 0.25% of reading
  • Resolution: 1 µΩ
  • Simple Operation
  • Kelvin Test Leads included
  • NSN: 6625-01-350-8774
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Digital Resistance Meters
Product Number R1L-B
Product Name Bench Top Microohm and Bond Meter
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 2193113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Continuity Check; Temperature
Standards and Certifications RoHS
View Details
Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Intrinsically Safe Microohm and Bond Meter - R1L-E2A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Digits 4 Digits
Options & Features Battery powered
View Details