TEGAM, Inc. Low Current Microohm and RTD Meter R1L-D1

Description
Low Current Microohm and RTD Meter 10 µω to 2 kω The Model R1L-D1 is a portable Microohmmeter and RTD monitor for measuring low resistance values with high accuracy. It is optimized for measuring 100 and 1000 ω 3 and 4-wire RTDs, and utilizes the 4-wire technique to eliminate errors caused by the connection resistances. The R1L-D1 calculates the value of the resistor under test, and indicates the value on a LCD. 2 and 3-wire measurement methods can also be selected. To maintain accuracy, an automatic zero circuit turns off the test current and resets the zero of the instrument prior to each resistance reading. This also serves to null out any thermally-generated voltages in the test leads or in the resistance being tested. Technical Specifications Rugged: MIL-PRF-28800F Class 3 Portable: Longest Rechargeable Battery Life (140 Hour) Ranges: 200 mω to 2 kω (Auto & Manual) High Accuracy: 0.05% of reading Resolution: 1 µω 2, 3 or 4-wire measurement Offset Compensation Back Lit Display NSN: 6625-01-456-9125 3 year warranty Made in USA
Datasheet
Description
Low Current Microohm and RTD Meter 10 µω to 2 kω The Model R1L-D1 is a portable Microohmmeter and RTD monitor for measuring low resistance values with high accuracy. It is optimized for measuring 100 and 1000 ω 3 and 4-wire RTDs, and utilizes the 4-wire technique to eliminate errors caused by the connection resistances. The R1L-D1 calculates the value of the resistor under test, and indicates the value on a LCD. 2 and 3-wire measurement methods can also be selected. To maintain accuracy, an automatic zero circuit turns off the test current and resets the zero of the instrument prior to each resistance reading. This also serves to null out any thermally-generated voltages in the test leads or in the resistance being tested. Technical Specifications Rugged: MIL-PRF-28800F Class 3 Portable: Longest Rechargeable Battery Life (140 Hour) Ranges: 200 mω to 2 kω (Auto & Manual) High Accuracy: 0.05% of reading Resolution: 1 µω 2, 3 or 4-wire measurement Offset Compensation Back Lit Display NSN: 6625-01-456-9125 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current Microohm and RTD Meter - R1L-D1 - TEGAM, Inc.
Geneva, OH, United States
Low Current Microohm and RTD Meter
R1L-D1
Low Current Microohm and RTD Meter R1L-D1
Low Current Microohm and RTD Meter 10 µω to 2 kω The Model R1L-D1 is a portable Microohmmeter and RTD monitor for measuring low resistance values with high accuracy. It is optimized for measuring 100 and 1000 ω 3 and 4-wire RTDs, and utilizes the 4-wire technique to eliminate errors caused by the connection resistances. The R1L-D1 calculates the value of the resistor under test, and indicates the value on a LCD. 2 and 3-wire measurement methods can also be selected. To maintain accuracy, an automatic zero circuit turns off the test current and resets the zero of the instrument prior to each resistance reading. This also serves to null out any thermally-generated voltages in the test leads or in the resistance being tested. Technical Specifications Rugged: MIL-PRF-28800F Class 3 Portable: Longest Rechargeable Battery Life (140 Hour) Ranges: 200 mω to 2 kω (Auto & Manual) High Accuracy: 0.05% of reading Resolution: 1 µω 2, 3 or 4-wire measurement Offset Compensation Back Lit Display NSN: 6625-01-456-9125 3 year warranty Made in USA

Low Current Microohm and RTD Meter

10 µΩ to 2 kΩ

The Model R1L-D1 is a portable Microohmmeter and RTD monitor for measuring low resistance values with high accuracy. It is optimized for measuring 100 and 1000 Ω 3 and 4-wire RTDs, and utilizes the 4-wire technique to eliminate errors caused by the connection resistances. The R1L-D1 calculates the value of the resistor under test, and indicates the value on a LCD. 2 and 3-wire measurement methods can also be selected. To maintain accuracy, an automatic zero circuit turns off the test current and resets the zero of the instrument prior to each resistance reading. This also serves to null out any thermally-generated voltages in the test leads or in the resistance being tested.

Technical Specifications

  • Rugged: MIL-PRF-28800F Class 3
  • Portable: Longest Rechargeable Battery Life (140 Hour)
  • Ranges: 200 mΩ to 2 kΩ (Auto & Manual)
  • High Accuracy: 0.05% of reading
  • Resolution: 1 µΩ
  • 2, 3 or 4-wire measurement
  • Offset Compensation
  • Back Lit Display
  • NSN: 6625-01-456-9125
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Digital Resistance Meters
Product Number R1L-D1
Product Name Low Current Microohm and RTD Meter
Form Factor Bench top
Display Digits 6 Digits
Special Measurement Types Temp - RTD
Unlock Full Specs
to access all available technical data

Similar Products

Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 1233302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement; Temperature
Standards and Certifications RoHS
View Details
Microohm and Bond Meter - R1L-BR - TEGAM, Inc.
Specs
Form Factor Bench top
Display Digits 4 Digits
Options & Features Battery powered
View Details