TEGAM, Inc. Inductive Voltage Divider DT72B

Description
Product Description Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver standards, transformers, calibrators, ammeters, and voltmeters. It can also be used to make impedance or capacitance comparisons. The ratio accuracy is traceable to the National Institute of Standards and Technology. Technical Specifications Resolution 0.1 ppm Terminal linearity 0.9 ppm Bandwidth 50 Hz to 20 kHz Parallel switches reduce contact resistance Switch Resistors virtually eliminate switch transients Ratio range from -0.0111111 to +1.1111110 1 Year warranty Made in USA
Datasheet
Description
Product Description Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver standards, transformers, calibrators, ammeters, and voltmeters. It can also be used to make impedance or capacitance comparisons. The ratio accuracy is traceable to the National Institute of Standards and Technology. Technical Specifications Resolution 0.1 ppm Terminal linearity 0.9 ppm Bandwidth 50 Hz to 20 kHz Parallel switches reduce contact resistance Switch Resistors virtually eliminate switch transients Ratio range from -0.0111111 to +1.1111110 1 Year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Voltage Divider - DT72B - TEGAM, Inc.
Geneva, OH, United States
Inductive Voltage Divider
DT72B
Inductive Voltage Divider DT72B
Product Description Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver standards, transformers, calibrators, ammeters, and voltmeters. It can also be used to make impedance or capacitance comparisons. The ratio accuracy is traceable to the National Institute of Standards and Technology. Technical Specifications Resolution 0.1 ppm Terminal linearity 0.9 ppm Bandwidth 50 Hz to 20 kHz Parallel switches reduce contact resistance Switch Resistors virtually eliminate switch transients Ratio range from -0.0111111 to +1.1111110 1 Year warranty Made in USA

Product Description

Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver standards, transformers, calibrators, ammeters, and voltmeters. It can also be used to make impedance or capacitance comparisons. The ratio accuracy is traceable to the National Institute of Standards and Technology.

Technical Specifications

  • Resolution 0.1 ppm
  • Terminal linearity 0.9 ppm
  • Bandwidth 50 Hz to 20 kHz
  • Parallel switches reduce contact resistance
  • Switch Resistors virtually eliminate switch transients
  • Ratio range from -0.0111111 to +1.1111110
  • 1 Year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Decade Boxes and Dividers
Product Number DT72B
Product Name Inductive Voltage Divider
Type Current; Voltage; DecadeBox; Divider
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5377490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Inductive Voltage Divider - M-1012A - TEGAM, Inc.
Specs
Type Current; Voltage; DecadeBox; Divider
Special Features Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
Decades 7
View Details
Portable 9 Decade High Resistance Box 4720 Series - 4720/1 - Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Special Features Suitable for DC Applications
Decades 7 to 9
View Details
Cropico - RM8 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 8
Accuracy 0.10 +/- %
View Details