TEGAM, Inc. Inductive Voltage Divider M-1011A

Description
Product Description The M-1011A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. They are easily integrated into systems for calibration of voltage dividers, transformer standards, synchro/resolver standards, transformers, calibrators, ammeters, and voltmeters. The ratio accuracy is traceable to the National Institute of Standards and Technology. Technical Specifications Resolution 0.1 ppm Terminal linearity 1.0 ppm or better Bandwidth 50 to 10,000 Hz Front and rear panel connectors Fused input and output circuits Parallel switches reduce contact resistance Switch Resistors virtually eliminate switching transients Ratio range from 1.111111 to -0.0111111 NSN: 6625-01-571-3992 1 Year warranty Made in USA
Datasheet
Description
Product Description The M-1011A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. They are easily integrated into systems for calibration of voltage dividers, transformer standards, synchro/resolver standards, transformers, calibrators, ammeters, and voltmeters. The ratio accuracy is traceable to the National Institute of Standards and Technology. Technical Specifications Resolution 0.1 ppm Terminal linearity 1.0 ppm or better Bandwidth 50 to 10,000 Hz Front and rear panel connectors Fused input and output circuits Parallel switches reduce contact resistance Switch Resistors virtually eliminate switching transients Ratio range from 1.111111 to -0.0111111 NSN: 6625-01-571-3992 1 Year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Voltage Divider - M-1011A - TEGAM, Inc.
Geneva, OH, United States
Inductive Voltage Divider
M-1011A
Inductive Voltage Divider M-1011A
Product Description The M-1011A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. They are easily integrated into systems for calibration of voltage dividers, transformer standards, synchro/resolver standards, transformers, calibrators, ammeters, and voltmeters. The ratio accuracy is traceable to the National Institute of Standards and Technology. Technical Specifications Resolution 0.1 ppm Terminal linearity 1.0 ppm or better Bandwidth 50 to 10,000 Hz Front and rear panel connectors Fused input and output circuits Parallel switches reduce contact resistance Switch Resistors virtually eliminate switching transients Ratio range from 1.111111 to -0.0111111 NSN: 6625-01-571-3992 1 Year warranty Made in USA

Product Description

The M-1011A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. They are easily integrated into systems for calibration of voltage dividers, transformer standards, synchro/resolver standards, transformers, calibrators, ammeters, and voltmeters. The ratio accuracy is traceable to the National Institute of Standards and Technology.

Technical Specifications

  • Resolution 0.1 ppm
  • Terminal linearity 1.0 ppm or better
  • Bandwidth 50 to 10,000 Hz
  • Front and rear panel connectors
  • Fused input and output circuits
  • Parallel switches reduce contact resistance
  • Switch Resistors virtually eliminate switching transients
  • Ratio range from 1.111111 to -0.0111111
  • NSN: 6625-01-571-3992
  • 1 Year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Decade Boxes and Dividers
Product Number M-1011A
Product Name Inductive Voltage Divider
Type Current; Voltage; DecadeBox; Divider
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3014901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Inductive Voltage Divider - M-1012A - TEGAM, Inc.
Specs
Type Current; Voltage; DecadeBox; Divider
Special Features Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
Decades 7
View Details
Thin Film Technology Corporation
Specs
Type Voltage; Divider
Temperature Coefficient 5.0 to 25.0 ±ppm/°C
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Resistance Decade Box - HRRS-B-3-1M - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 3
Resolution 1000000.00 ohms
View Details