Seaward Group USA Decade Box RBB

Description
A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal E.M.F. Some models employ the Waidner Wolf technique to eliminate the errors that may be caused by the variations in switch contact resistance. These models are particularly suited to applications such as Pt100 simulation where resolutions as low as 0.001 ohm are required.
Description
A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal E.M.F. Some models employ the Waidner Wolf technique to eliminate the errors that may be caused by the variations in switch contact resistance. These models are particularly suited to applications such as Pt100 simulation where resolutions as low as 0.001 ohm are required.

Suppliers

Company
Product
Description
Supplier Links
Tampa, FL, USA
Decade Box
RBB
Decade Box RBB
A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal E.M.F. Some models employ the Waidner Wolf technique to eliminate the errors that may be caused by the variations in switch contact resistance. These models are particularly suited to applications such as Pt100 simulation where resolutions as low as 0.001 ohm are required.

A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal E.M.F. Some models employ the Waidner Wolf technique to eliminate the errors that may be caused by the variations in switch contact resistance. These models are particularly suited to applications such as Pt100 simulation where resolutions as low as 0.001 ohm are required.

Cropico - RBB - Seaward Group USA
Tampa, FL, USA
Cropico
RBB
Cropico RBB
Combining high quality, long life and permanence of calibration, the RBB Series offers an unbeatable selection of models. The reliability is built in as we use our own designed and manufactured switches combined with high quality wire wound resistors. All units are supplied complete with certificate of conformity and all measurements are of course traceable to International Standards. Special models are available for temperature (Pt100) and insulation resistance simulation.

Combining high quality, long life and permanence of calibration, the RBB Series offers an unbeatable selection of models. The reliability is built in as we use our own designed and manufactured switches combined with high quality wire wound resistors. All units are supplied complete with certificate of conformity and all measurements are of course traceable to International Standards. Special models are available for temperature (Pt100) and insulation resistance simulation.

Supplier's Site

Technical Specifications

  Seaward Group USA Seaward Group USA
Product Category Decade Boxes and Dividers Decade Boxes and Dividers
Product Number RBB RBB
Product Name Decade Box Cropico
Type Resistance; DecadeBox Resistance; DecadeBox
Special Features Suitable for DC Applications; Precision Measurements or Calibrator; RackMount
Decades 5 to 6 4 to 6
Temperature Coefficient 3.0 ±ppm/°C 10.0 ±ppm/°C
Operating Temperature -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 617692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Resistance Boxes - ZX96 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Decades 6
Accuracy 0.10 to 2.00 +/- %
View Details
Cropico - RM6 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details
Thin Film Technology Corporation
Specs
Type Voltage; Divider
Temperature Coefficient 5.0 to 25.0 ±ppm/°C
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details